Groschopp, Inc. Groschopp Planetary DC Gearmotors 85242

Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85242, operates at a voltage of 180 V DC and has a maximum speed of 2400 RPM with a 59:1 gear ratio. It features a continuous duty cycle and demonstrates an efficiency of 86.2% for the gearbox, 72.2% for the motor, and 62.2% for the overall system. The motor can produce a stall torque of 505.35 lb-in while drawing a current of 1.91 amps. The gearmotor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft. It is suitable for applications requiring reliable performance under varying load conditions.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary DC Gearmotor, part number 85242, operates at a voltage of 180 V DC and has a maximum speed of 2400 RPM with a 59:1 gear ratio. It features a continuous duty cycle and demonstrates an efficiency of 86.2% for the gearbox, 72.2% for the motor, and 62.2% for the overall system. The motor can produce a stall torque of 505.35 lb-in while drawing a current of 1.91 amps. The gearmotor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft. It is suitable for applications requiring reliable performance under varying load conditions.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Planetary DC Gearmotors - 85242 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Planetary DC Gearmotors
85242
Groschopp Planetary DC Gearmotors 85242
Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85242
Product Name Groschopp Planetary DC Gearmotors
Motor Type DC Motor
AC Motor Features Reversible (optional feature)
DC Voltage Range 180.0 VDC
Output Power 0.0586 HP
Continuous Current 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8777171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 22.1 In-lbs (25.51 kg-cm)
View Details
SXG Gear Motor, 200V Batteryless - SXG30AW_-VL120-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0039 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
86 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0200C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1400 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 18.0 In-lbs (20.76 kg-cm)
View Details