Groschopp, Inc. Groschopp Right Angle AC Gearmotors 76451

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76451, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 155.9 RPM and a maximum torque of 41.2 lb-in, drawing a current of 0.83 amps and providing an output of 76 watts, equivalent to 0.1020 HP. The gearmotor has a 10:1 gear ratio, allowing for efficient torque management. The efficiency ratings for the motor, gearbox, and system are 61.9%, 67.8%, and 42.0%, respectively. The gearmotor is designed for continuous duty cycles and includes a capacitor rated at 4.5uF and 440V. The construction includes robust components suitable for various mounting positions, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76451, operates at a voltage of 230V and a frequency of 60Hz. It features a four-pole motor with a nominal speed of 155.9 RPM and a maximum torque of 41.2 lb-in, drawing a current of 0.83 amps and providing an output of 76 watts, equivalent to 0.1020 HP. The gearmotor has a 10:1 gear ratio, allowing for efficient torque management. The efficiency ratings for the motor, gearbox, and system are 61.9%, 67.8%, and 42.0%, respectively. The gearmotor is designed for continuous duty cycles and includes a capacitor rated at 4.5uF and 440V. The construction includes robust components suitable for various mounting positions, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 76451 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
76451
Groschopp Right Angle AC Gearmotors 76451
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 76451
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 230.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2588287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Gear Type Spur; Spur
Units Metric
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
342 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0050A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details