Groschopp, Inc. Groschopp Right Angle AC Gearmotors 76442

Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76442, operates at a voltage of 115V and a frequency of 60Hz. It features a 4-pole motor with a rated speed of 150.4 RPM and a maximum torque of 62.6 lb-in. The gearmotor has a continuous duty cycle and operates with a current of 2.88 amps, providing an output of 111 watts or 0.1493 HP. Efficiency ratings for the motor and gearbox are 61.9% and 58.1%, respectively, contributing to an overall system efficiency of 36.0%. The gearmotor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft. It is suitable for various mounting positions, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Groschopp Right Angle AC Gearmotor, part number 76442, operates at a voltage of 115V and a frequency of 60Hz. It features a 4-pole motor with a rated speed of 150.4 RPM and a maximum torque of 62.6 lb-in. The gearmotor has a continuous duty cycle and operates with a current of 2.88 amps, providing an output of 111 watts or 0.1493 HP. Efficiency ratings for the motor and gearbox are 61.9% and 58.1%, respectively, contributing to an overall system efficiency of 36.0%. The gearmotor is designed for low noise operation and is constructed with durable materials, including a rugged cast housing and hardened output shaft. It is suitable for various mounting positions, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Groschopp Right Angle AC Gearmotors - 76442 - Groschopp, Inc.
Sioux Center, IA, United States
Groschopp Right Angle AC Gearmotors
76442
Groschopp Right Angle AC Gearmotors 76442
Low noise, long life Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C High-efficiency synthetic oil lubricant Hardened output shaft Ball and roller bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp AC Motors are constructed with class "H" insulation components allowing for running temperatures up to 180 degrees C
  • High-efficiency synthetic oil lubricant
  • Hardened output shaft
  • Ball and roller bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 76442
Product Name Groschopp Right Angle AC Gearmotors
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
AC Motor Features Reversible (optional feature)
DC Voltage Range 115.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB90 Series (90ZYT-152-24-408) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
211 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
L12-R Micro Linear Servos for RC & Arduino 50mm 100:1 6 volts - L12-50-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
SXA Gear Motor, 400V Batteryless - SXA15DW_-VL120-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 50 : 1
Units Metric
View Details