Groschopp, Inc. Groschopp Planetary Brushless DC Gearmotors 85212

Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Description
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
Datasheet
Datasheet Summary
Powered by GS/AI

The Groschopp Planetary Brushless DC Gearmotor, part number 85212, operates at a voltage of 163 V DC and has a maximum speed of 3700 RPM. It features a 93:1 gear ratio and is designed for continuous duty cycles. The motor exhibits an efficiency of 80.4% and a system efficiency of 57.9%. Under start/stall conditions, it can deliver a torque of 88.5 lb-in at a current of 0.46 amps, while the stall torque reaches up to 822.50 lb-in with a current draw of 3.63 amps. The gearmotor is suitable for applications requiring high torque and efficiency, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Groschopp Planetary Brushless DC Gearmotor, part number 85212, operates at a voltage of 163 V DC and has a maximum speed of 3700 RPM. It features a 93:1 gear ratio and is designed for continuous duty cycles. The motor exhibits an efficiency of 80.4% and a system efficiency of 57.9%. Under start/stall conditions, it can deliver a torque of 88.5 lb-in at a current of 0.46 amps, while the stall torque reaches up to 822.50 lb-in with a current draw of 3.63 amps. The gearmotor is suitable for applications requiring high torque and efficiency, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Sioux Center, IA, United States
Groschopp Planetary Brushless DC Gearmotors
85212
Groschopp Planetary Brushless DC Gearmotors 85212
Low noise, long life Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature High-efficiency synthetic oil lubricant Turned, heat-treated and ground shaft Ball bearings Multiple mounting positions Rugged cast housing
  • Low noise, long life
  • Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature
  • High-efficiency synthetic oil lubricant
  • Turned, heat-treated and ground shaft
  • Ball bearings
  • Multiple mounting positions
  • Rugged cast housing
Supplier's Site Datasheet

Technical Specifications

  Groschopp, Inc.
Product Category Gearmotors
Product Number 85212
Product Name Groschopp Planetary Brushless DC Gearmotors
Motor Type DC Motor
Commutation Brushless
AC Motor Features Reversible (optional feature)
DC Voltage Range 163.0 VDC
Output Power 0.0624 HP
Unlock Full Specs
to access all available technical data