Daburn Electronics & Cable Ultra-Flexible Miniature & Sub-Miniature Coaxial Cables D400

Description
Daburn miniature and sub-miniature coaxial cables are ultra-flexible and miniature in size. Description: High strand count very flexible bare copper inner conductor with 005" to .008" natural polypropylene insulation for very good dielectric properties. A 44 AWG braided tinned copper shield with 90% minimum coverage. A .010" to .012” white PVC jacket overall. Max. Operating. Voltage: AWGs 26 & 28 450V RMS, AWGs 30 – 38 300V RMS. Operating. Temperature: -35°C to +75°C Dielectric Strength: AWGs 26 & 28 1.6KV RMS, AWGs 30 – 38 1KV RMS. This series is RoHS compliant.
Datasheet
Description
Daburn miniature and sub-miniature coaxial cables are ultra-flexible and miniature in size. Description: High strand count very flexible bare copper inner conductor with 005" to .008" natural polypropylene insulation for very good dielectric properties. A 44 AWG braided tinned copper shield with 90% minimum coverage. A .010" to .012” white PVC jacket overall. Max. Operating. Voltage: AWGs 26 & 28 450V RMS, AWGs 30 – 38 300V RMS. Operating. Temperature: -35°C to +75°C Dielectric Strength: AWGs 26 & 28 1.6KV RMS, AWGs 30 – 38 1KV RMS. This series is RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra-Flexible Miniature & Sub-Miniature Coaxial Cables - D400 - Daburn Electronics & Cable
Dover, NJ, USA
Ultra-Flexible Miniature & Sub-Miniature Coaxial Cables
D400
Ultra-Flexible Miniature & Sub-Miniature Coaxial Cables D400
Daburn miniature and sub-miniature coaxial cables are ultra-flexible and miniature in size. Description: High strand count very flexible bare copper inner conductor with 005" to .008" natural polypropylene insulation for very good dielectric properties. A 44 AWG braided tinned copper shield with 90% minimum coverage. A .010" to .012” white PVC jacket overall. Max. Operating. Voltage: AWGs 26 & 28 450V RMS, AWGs 30 – 38 300V RMS. Operating. Temperature: -35°C to +75°C Dielectric Strength: AWGs 26 & 28 1.6KV RMS, AWGs 30 – 38 1KV RMS. This series is RoHS compliant.

Daburn miniature and sub-miniature coaxial cables are ultra-flexible and miniature in size.


Description:
High strand count very flexible bare copper inner conductor with 005" to .008" natural polypropylene insulation for very good dielectric properties. A 44 AWG braided tinned copper shield with 90% minimum coverage. A .010" to .012” white PVC jacket overall.

Max. Operating. Voltage: AWGs 26 & 28 450V RMS, AWGs 30 – 38 300V RMS.

Operating. Temperature: -35°C to +75°C

Dielectric Strength: AWGs 26 & 28 1.6KV RMS, AWGs 30 – 38 1KV RMS.

This series is RoHS compliant.

Buy Now Datasheet

Technical Specifications

  Daburn Electronics & Cable
Product Category Coaxial Cables and Triaxial Cables
Product Number D400
Product Name Ultra-Flexible Miniature & Sub-Miniature Coaxial Cables
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Bantam Plug to XR Mini-Hook and Alligator, Test Cable - 2621XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Hand-Flex Interconnect, 0.141
Specs
Product Category Cable Assembly
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers