Delta Controls Ltd. V3D Model V3D3A5S

Description
Direct Mount 3 Valve Manifold 6,000 psi rated Direct mounted three-valve manifold, instrument mount to pipe connection. Offering two isolation valves, and one equalising valve for differential pressure transmitter or static instrument applications. This slim, compact 3-valve manifold offers all the features of the V1’s high integrity needle valve head design incorporated in one common instrument manifold block that mounts directly to an instrument. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. 4 x 7/16” UNF bolts for mounting to transmitter. 2 x PTFE/Graphoil seal rings for transmitter flange. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision. ¼” NPT plugged vent connection option.
Description
Direct Mount 3 Valve Manifold 6,000 psi rated Direct mounted three-valve manifold, instrument mount to pipe connection. Offering two isolation valves, and one equalising valve for differential pressure transmitter or static instrument applications. This slim, compact 3-valve manifold offers all the features of the V1’s high integrity needle valve head design incorporated in one common instrument manifold block that mounts directly to an instrument. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. 4 x 7/16” UNF bolts for mounting to transmitter. 2 x PTFE/Graphoil seal rings for transmitter flange. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision. ¼” NPT plugged vent connection option.

Suppliers

Company
Product
Description
Supplier Links
V3D Model - V3D3A5S - Delta Controls Ltd.
Houston, TX, USA
V3D Model
V3D3A5S
V3D Model V3D3A5S
Direct Mount 3 Valve Manifold 6,000 psi rated Direct mounted three-valve manifold, instrument mount to pipe connection. Offering two isolation valves, and one equalising valve for differential pressure transmitter or static instrument applications. This slim, compact 3-valve manifold offers all the features of the V1’s high integrity needle valve head design incorporated in one common instrument manifold block that mounts directly to an instrument. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. 4 x 7/16” UNF bolts for mounting to transmitter. 2 x PTFE/Graphoil seal rings for transmitter flange. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision. ¼” NPT plugged vent connection option.

Direct Mount 3 Valve Manifold 6,000 psi rated
Direct mounted three-valve manifold, instrument mount to pipe connection. Offering two isolation valves, and one equalising valve for differential pressure transmitter or static instrument applications. This slim, compact 3-valve manifold offers all the features of the V1’s high integrity needle valve head design incorporated in one common instrument manifold block that mounts directly to an instrument.

Design Features

  • Bubble tight metal to metal seat for positive shut off.
  • Self centering & anti-galling non-rotating hardened tip for first time seal and long service life.
  • Piston ring gives dynamic adjustable gland seal in response to pressure change.
  • Metal to metal body bonnet seal for high pressure and high temperature sealing.
  • Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration.
  • Bi-directional flow.
  • Available NPT, BSPP, BSPT threaded and Socket weld.
  • 4 x 7/16” UNF bolts for mounting to transmitter.
  • 2 x PTFE/Graphoil seal rings for transmitter flange.
  • Maximum working temp 240°C (540°C with graphoil packing option 004)
  • Anti-blow out spindle – a major safety feature.
  • Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil.
  • Full material traceability of major components.
  • 100 % Hydrostatic testing.
  • Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision.
  • ¼” NPT plugged vent connection option.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Manifolds and Manifold Systems
Product Number V3D3A5S
Product Name V3D Model
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 2022781 - RS Components, Ltd.
Specs
Body Material High Alloy Stainless Steel
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Connection block - MHP1-PR8-3 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details