Delta Controls Ltd. V1 Model V1R5A1S

Description
Valves & Manifolds Metal to metal body bonnet seal for high pressure and high temperature sealing. Unique non-rotating hardened tips – field interchangeable. 316 stainless steel trim. A 316 stainless steel pin eliminates unauthorized removal of bonnet assy. Materials of construction can be supplied to meet the requirements of NACE MR-01-75. Bubble tight metal-to-metal seat for positive shut off. Full material traceability of major components. Positive no slack stem action. 100% Hydrostatic testing. Product applications The Valves & Manifolds are suitable for a wide range of applications in many industry sectors: Oil & Gas Chemical Power Generation Pharmaceutical Food & Beverage The choice of models available ensures that the Valves & Manifolds are suitable for use in: Corrosive atmospheres Resistant to chemical attack
Description
Valves & Manifolds Metal to metal body bonnet seal for high pressure and high temperature sealing. Unique non-rotating hardened tips – field interchangeable. 316 stainless steel trim. A 316 stainless steel pin eliminates unauthorized removal of bonnet assy. Materials of construction can be supplied to meet the requirements of NACE MR-01-75. Bubble tight metal-to-metal seat for positive shut off. Full material traceability of major components. Positive no slack stem action. 100% Hydrostatic testing. Product applications The Valves & Manifolds are suitable for a wide range of applications in many industry sectors: Oil & Gas Chemical Power Generation Pharmaceutical Food & Beverage The choice of models available ensures that the Valves & Manifolds are suitable for use in: Corrosive atmospheres Resistant to chemical attack

Suppliers

Company
Product
Description
Supplier Links
V1 Model - V1R5A1S - Delta Controls Ltd.
Houston, TX, USA
V1 Model
V1R5A1S
V1 Model V1R5A1S
Valves & Manifolds Metal to metal body bonnet seal for high pressure and high temperature sealing. Unique non-rotating hardened tips – field interchangeable. 316 stainless steel trim. A 316 stainless steel pin eliminates unauthorized removal of bonnet assy. Materials of construction can be supplied to meet the requirements of NACE MR-01-75. Bubble tight metal-to-metal seat for positive shut off. Full material traceability of major components. Positive no slack stem action. 100% Hydrostatic testing. Product applications The Valves & Manifolds are suitable for a wide range of applications in many industry sectors: Oil & Gas Chemical Power Generation Pharmaceutical Food & Beverage The choice of models available ensures that the Valves & Manifolds are suitable for use in: Corrosive atmospheres Resistant to chemical attack

Valves & Manifolds

  • Metal to metal body bonnet seal for high pressure and high temperature sealing.
  • Unique non-rotating hardened tips – field interchangeable.
  • 316 stainless steel trim.
  • A 316 stainless steel pin eliminates unauthorized removal of bonnet assy.
  • Materials of construction can be supplied to meet the requirements of NACE MR-01-75.
  • Bubble tight metal-to-metal seat for positive shut off.
  • Full material traceability of major components.
  • Positive no slack stem action.
  • 100% Hydrostatic testing.

Product applications
The Valves & Manifolds are suitable for a wide range of applications in many industry sectors:

  • Oil & Gas
  • Chemical
  • Power Generation
  • Pharmaceutical
  • Food & Beverage

The choice of models available ensures that the Valves & Manifolds are suitable for use in:

  • Corrosive atmospheres
  • Resistant to chemical attack
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Manifolds and Manifold Systems
Product Number V1R5A1S
Product Name V1 Model
Unlock Full Specs
to access all available technical data

Similar Products

Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Application Gas
Valve Power 24VDC (optional feature); 110 to 240 VAC
Type Swagelok
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Specialized Air Manafold - 15490-3 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Actuation Manual
Supply 1
View Details