Delta Controls Ltd. V2A Series V2A3A1S

Description
2 Valve Manifold 6,000 psi and 10,000psi rated The two-valve isolating and venting manifold used mainly in gauge and static instrument applications such as pressure switches, pressure transmitters and manometers. The angled heads allow for panel mounting. The manifold will isolate instrumentation from the process and allow venting of the instrument for calibration / removal from the circuit without effecting the process / application and or recovery of a sample etc. Incorporated are all the standard long service life features of the standard ‘V1’ model needle valve with multi-ring piston style packings. Safe anti-rotational pin locking device. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. ¼” NPT vent connection. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision.
Description
2 Valve Manifold 6,000 psi and 10,000psi rated The two-valve isolating and venting manifold used mainly in gauge and static instrument applications such as pressure switches, pressure transmitters and manometers. The angled heads allow for panel mounting. The manifold will isolate instrumentation from the process and allow venting of the instrument for calibration / removal from the circuit without effecting the process / application and or recovery of a sample etc. Incorporated are all the standard long service life features of the standard ‘V1’ model needle valve with multi-ring piston style packings. Safe anti-rotational pin locking device. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. ¼” NPT vent connection. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision.

Suppliers

Company
Product
Description
Supplier Links
V2A Series - V2A3A1S - Delta Controls Ltd.
Houston, TX, USA
V2A Series
V2A3A1S
V2A Series V2A3A1S
2 Valve Manifold 6,000 psi and 10,000psi rated The two-valve isolating and venting manifold used mainly in gauge and static instrument applications such as pressure switches, pressure transmitters and manometers. The angled heads allow for panel mounting. The manifold will isolate instrumentation from the process and allow venting of the instrument for calibration / removal from the circuit without effecting the process / application and or recovery of a sample etc. Incorporated are all the standard long service life features of the standard ‘V1’ model needle valve with multi-ring piston style packings. Safe anti-rotational pin locking device. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. ¼” NPT vent connection. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision.

2 Valve Manifold 6,000 psi and 10,000psi rated
The two-valve isolating and venting manifold used mainly in gauge and static instrument applications such as pressure switches, pressure transmitters and manometers. The angled heads allow for panel mounting. The manifold will isolate instrumentation from the process and allow venting of the instrument for calibration / removal from the circuit without effecting the process / application and or recovery of a sample etc.

Incorporated are all the standard long service life features of the standard ‘V1’ model needle valve with multi-ring piston style packings. Safe anti-rotational pin locking device.

Design Features

  • Bubble tight metal to metal seat for positive shut off.
  • Self centering & anti-galling non-rotating hardened tip for first time seal and long service life.
  • Piston ring gives dynamic adjustable gland seal in response to pressure change.
  • Metal to metal body bonnet seal for high pressure and high temperature sealing.
  • Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration.
  • Bi-directional flow.
  • Available NPT, BSPP, BSPT threaded and Socket weld.
  • ¼” NPT vent connection.
  • Maximum working temp 240°C (540°C with graphoil packing option 004)
  • Anti-blow out spindle – a major safety feature.
  • Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil.
  • Full material traceability of major components.
  • 100 % Hydrostatic testing.
  • Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Manifolds and Manifold Systems
Product Number V2A3A1S
Product Name V2A Series
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 1752186 - RS Components, Ltd.
Specs
Application Manifold
Body Material Aluminum; Aluminium
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Manifold - MHA1-P2-2-M3-PI - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Maximum Pressure 0.0 to 116 psi (0.0 to 81.66 m H2O)
Temperature Range 14 to 140 F (-10 to 60 C)
View Details