Delta Controls Ltd. V2R Model V2R3A1S

Description
In-line 2 Valve Manifold 6,000 psi and 10,000 psi rated The “V2R” model 2 valve gauge manifold offering single process isolation and controlled venting. Unlike the ‘V2A’ model, the ‘V2R’ model can be offered with male inlet and female outlet connections. Available 6,000 psi and 10,000 psi versions, a slimline and compact 2 valve manifold (vent port plugged as standard). The ‘V2R’ model, utilises metal to metal seat and body to bonnet connection for superior, bubble tight sealing capabilities at both extreme pressures and temperatures. The “V2R” model also offers non-rotating hardened tip for extended service life. The unique anti-vibration pin locking safety device at the body bonnet connection is for extra safety. Maximum working temperature up to 240°C and up to 540°C with 004 option at reduced pressure. Many options available including hand wheels and locking devices. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. ¼” NPT vent connection. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision.
Description
In-line 2 Valve Manifold 6,000 psi and 10,000 psi rated The “V2R” model 2 valve gauge manifold offering single process isolation and controlled venting. Unlike the ‘V2A’ model, the ‘V2R’ model can be offered with male inlet and female outlet connections. Available 6,000 psi and 10,000 psi versions, a slimline and compact 2 valve manifold (vent port plugged as standard). The ‘V2R’ model, utilises metal to metal seat and body to bonnet connection for superior, bubble tight sealing capabilities at both extreme pressures and temperatures. The “V2R” model also offers non-rotating hardened tip for extended service life. The unique anti-vibration pin locking safety device at the body bonnet connection is for extra safety. Maximum working temperature up to 240°C and up to 540°C with 004 option at reduced pressure. Many options available including hand wheels and locking devices. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. ¼” NPT vent connection. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision.

Suppliers

Company
Product
Description
Supplier Links
V2R Model - V2R3A1S - Delta Controls Ltd.
Houston, TX, USA
V2R Model
V2R3A1S
V2R Model V2R3A1S
In-line 2 Valve Manifold 6,000 psi and 10,000 psi rated The “V2R” model 2 valve gauge manifold offering single process isolation and controlled venting. Unlike the ‘V2A’ model, the ‘V2R’ model can be offered with male inlet and female outlet connections. Available 6,000 psi and 10,000 psi versions, a slimline and compact 2 valve manifold (vent port plugged as standard). The ‘V2R’ model, utilises metal to metal seat and body to bonnet connection for superior, bubble tight sealing capabilities at both extreme pressures and temperatures. The “V2R” model also offers non-rotating hardened tip for extended service life. The unique anti-vibration pin locking safety device at the body bonnet connection is for extra safety. Maximum working temperature up to 240°C and up to 540°C with 004 option at reduced pressure. Many options available including hand wheels and locking devices. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. ¼” NPT vent connection. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision.

In-line 2 Valve Manifold 6,000 psi and 10,000 psi rated
The “V2R” model 2 valve gauge manifold offering single process isolation and controlled venting. Unlike the ‘V2A’ model, the ‘V2R’ model can be offered with male inlet and female outlet connections. Available 6,000 psi and 10,000 psi versions, a slimline and compact 2 valve manifold (vent port plugged as standard). The ‘V2R’ model, utilises metal to metal seat and body to bonnet connection for superior, bubble tight sealing capabilities at both extreme pressures and temperatures.

The “V2R” model also offers non-rotating hardened tip for extended service life. The unique anti-vibration pin locking safety device at the body bonnet connection is for extra safety. Maximum working temperature up to 240°C and up to 540°C with 004 option at reduced pressure. Many options available including hand wheels and locking devices.

Design Features

  • Bubble tight metal to metal seat for positive shut off.
  • Self centering & anti-galling non-rotating hardened tip for first time seal and long service life.
  • Piston ring gives dynamic adjustable gland seal in response to pressure change.
  • Metal to metal body bonnet seal for high pressure and high temperature sealing.
  • Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration.
  • Bi-directional flow.
  • Available NPT, BSPP, BSPT threaded and Socket weld.
  • ¼” NPT vent connection.
  • Maximum working temp 240°C (540°C with graphoil packing option 004)
  • Anti-blow out spindle – a major safety feature.
  • Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil.
  • Full material traceability of major components.
  • 100 % Hydrostatic testing.
  • Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision.
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Manifolds and Manifold Systems
Product Number V2R3A1S
Product Name V2R Model
Unlock Full Specs
to access all available technical data

Similar Products

Connection block - CPE18-3/2-PRS-3/8-7 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
Size 3/8"
Maximum Pressure -13.05 to 145 psi (-9.19 to 102 m H2O)
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Specialized Air Manafold - 15491-1 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Actuation AirPilot
Supply 1
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details