Delta Controls Ltd. V2D Model V2D3A5S

Description
Direct Mount 2 Valve Manifold 6,000 psi rated Two valve direct mount manifold, designed for use with pressure transmitters. The manifold will isolate instrumentation from the process and allow venting of the instrument for calibration / removal from the circuit without effecting the process / application and or recovery of a sample etc. This compact unit offers single isolation, and vent / test facility. Vent port 1/4” NPT (vent port plugged as standard for safety). Supplied with bolt pack and seal as standard. The V2D can be supplied with additional tapped holes in it’s base for mounting purposes. Other options apply such as anti-tamper, lockable vent valve. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. ¼” NPT vent connection. 2 x 5/16” UNF tapped mounting holes. Supplied with 7/16” UNF transmitter mounting bolts and seal rings. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision
Description
Direct Mount 2 Valve Manifold 6,000 psi rated Two valve direct mount manifold, designed for use with pressure transmitters. The manifold will isolate instrumentation from the process and allow venting of the instrument for calibration / removal from the circuit without effecting the process / application and or recovery of a sample etc. This compact unit offers single isolation, and vent / test facility. Vent port 1/4” NPT (vent port plugged as standard for safety). Supplied with bolt pack and seal as standard. The V2D can be supplied with additional tapped holes in it’s base for mounting purposes. Other options apply such as anti-tamper, lockable vent valve. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. ¼” NPT vent connection. 2 x 5/16” UNF tapped mounting holes. Supplied with 7/16” UNF transmitter mounting bolts and seal rings. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision

Suppliers

Company
Product
Description
Supplier Links
V2D Model - V2D3A5S - Delta Controls Ltd.
Houston, TX, USA
V2D Model
V2D3A5S
V2D Model V2D3A5S
Direct Mount 2 Valve Manifold 6,000 psi rated Two valve direct mount manifold, designed for use with pressure transmitters. The manifold will isolate instrumentation from the process and allow venting of the instrument for calibration / removal from the circuit without effecting the process / application and or recovery of a sample etc. This compact unit offers single isolation, and vent / test facility. Vent port 1/4” NPT (vent port plugged as standard for safety). Supplied with bolt pack and seal as standard. The V2D can be supplied with additional tapped holes in it’s base for mounting purposes. Other options apply such as anti-tamper, lockable vent valve. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. ¼” NPT vent connection. 2 x 5/16” UNF tapped mounting holes. Supplied with 7/16” UNF transmitter mounting bolts and seal rings. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision

Direct Mount 2 Valve Manifold 6,000 psi rated
Two valve direct mount manifold, designed for use with pressure transmitters. The manifold will isolate instrumentation from the process and allow venting of the instrument for calibration / removal from the circuit without effecting the process / application and or recovery of a sample etc. This compact unit offers single isolation, and vent / test facility. Vent port 1/4” NPT (vent port plugged as standard for safety). Supplied with bolt pack and seal as standard. The V2D can be supplied with additional tapped holes in it’s base for mounting purposes. Other options apply such as anti-tamper, lockable vent valve.

Design Features

  • Bubble tight metal to metal seat for positive shut off.
  • Self centering & anti-galling non-rotating hardened tip for first time seal and long service life.
  • Piston ring gives dynamic adjustable gland seal in response to pressure change.
  • Metal to metal body bonnet seal for high pressure and high temperature sealing.
  • Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration.
  • Bi-directional flow.
  • Available NPT, BSPP, BSPT threaded and Socket weld.
  • ¼” NPT vent connection.
  • 2 x 5/16” UNF tapped mounting holes.
  • Supplied with 7/16” UNF transmitter mounting bolts and seal rings.
  • Maximum working temp 240°C (540°C with graphoil packing option 004)
  • Anti-blow out spindle – a major safety feature.
  • Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil.
  • Full material traceability of major components.
  • 100 % Hydrostatic testing.
  • Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Manifolds and Manifold Systems
Product Number V2D3A5S
Product Name V2D Model
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 2031463 - RS Components, Ltd.
Specs
Application Manifold strip
Size 1/8"; 1/4"; 1/4 in, 1/8 in, m5
Body Material Aluminum; Wrought Aluminium Alloy
View Details
Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Manifold - MHA2-PR8-5-M5 - Festo Corporation
Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details