Delta Controls Ltd. V5D Series V5D3A5S

Description
Direct mount 5 valve manifold 6,000 psi rated Direct style block mounted five-valve manifold, instrument mount to pipe connection. Offering two isolation valves, two vent valves and one equalising valve. Used in differential pressure transmitters and static instrument applications. Standard 2 x 1/2” inlet x direct mount with 2 x 1/4” plugged vent port supplied plugged. This slim, compact valve incorporates all the standard long service life features of the standard “V1” model needle valve with multi-ring piston style packings. Safe anti-rotational pin locking device. Most standard options such as locking devices are available. All additional ports supplied plugged as standard. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. 4 x 7/16” UNF bolts for mounting to transmitter. 2 x PTFE/Graphoil seal rings for transmitter flange. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision. ¼” NPT plugged vent connection option
Description
Direct mount 5 valve manifold 6,000 psi rated Direct style block mounted five-valve manifold, instrument mount to pipe connection. Offering two isolation valves, two vent valves and one equalising valve. Used in differential pressure transmitters and static instrument applications. Standard 2 x 1/2” inlet x direct mount with 2 x 1/4” plugged vent port supplied plugged. This slim, compact valve incorporates all the standard long service life features of the standard “V1” model needle valve with multi-ring piston style packings. Safe anti-rotational pin locking device. Most standard options such as locking devices are available. All additional ports supplied plugged as standard. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. 4 x 7/16” UNF bolts for mounting to transmitter. 2 x PTFE/Graphoil seal rings for transmitter flange. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision. ¼” NPT plugged vent connection option

Suppliers

Company
Product
Description
Supplier Links
V5D Series - V5D3A5S - Delta Controls Ltd.
Houston, TX, USA
V5D Series
V5D3A5S
V5D Series V5D3A5S
Direct mount 5 valve manifold 6,000 psi rated Direct style block mounted five-valve manifold, instrument mount to pipe connection. Offering two isolation valves, two vent valves and one equalising valve. Used in differential pressure transmitters and static instrument applications. Standard 2 x 1/2” inlet x direct mount with 2 x 1/4” plugged vent port supplied plugged. This slim, compact valve incorporates all the standard long service life features of the standard “V1” model needle valve with multi-ring piston style packings. Safe anti-rotational pin locking device. Most standard options such as locking devices are available. All additional ports supplied plugged as standard. Design Features Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. 4 x 7/16” UNF bolts for mounting to transmitter. 2 x PTFE/Graphoil seal rings for transmitter flange. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision. ¼” NPT plugged vent connection option

Direct mount 5 valve manifold 6,000 psi rated
Direct style block mounted five-valve manifold, instrument mount to pipe connection. Offering two isolation valves, two vent valves and one equalising valve. Used in differential pressure transmitters and static instrument applications. Standard 2 x 1/2” inlet x direct mount with 2 x 1/4” plugged vent port supplied plugged. This slim, compact valve incorporates all the standard long service life features of the standard “V1” model needle valve with multi-ring piston style packings. Safe anti-rotational pin locking device. Most standard options such as locking devices are available. All additional ports supplied plugged as standard.

Design Features

  • Bubble tight metal to metal seat for positive shut off.
  • Self centering & anti-galling non-rotating hardened tip for first time seal and long service life.
  • Piston ring gives dynamic adjustable gland seal in response to pressure change.
  • Metal to metal body bonnet seal for high pressure and high temperature sealing.
  • Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration.
  • Bi-directional flow.
  • Available NPT, BSPP, BSPT threaded and Socket weld.
  • 4 x 7/16” UNF bolts for mounting to transmitter.
  • 2 x PTFE/Graphoil seal rings for transmitter flange.
  • Maximum working temp 240°C (540°C with graphoil packing option 004)
  • Anti-blow out spindle – a major safety feature.
  • Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil.
  • Full material traceability of major components.
  • 100 % Hydrostatic testing.
  • Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision.
  • ¼” NPT plugged vent connection option
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Manifolds and Manifold Systems
Product Number V5D3A5S
Product Name V5D Series
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 2030175 - RS Components, Ltd.
Specs
Application Sub base
Size 1/8"; 1/2"; 1/2 in, 1/8in
Body Material Aluminum; Aluminium
View Details
Strip Manifolds - 61801 - Jergens, Inc.
Specs
Outlet 4
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Branching module - MS6-FRM-1/2 - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/2"
Body Material Aluminum; Die-cast aluminum
View Details
2 suppliers