Delta Controls Ltd. V3R Model V3R3A1S

Description
Remote Mount 3 Valve Manifold 6,000 psi and 10,000 psi Rated The three-valve isolation manifold remote mounted (pipe to pipe). Used mainly in differential pressure transmitters and static instrument applications. The V3R has two process isolation valves and one equalisation valve to equalise the two sides. Standard 1/2” inlet x 1/2” outlet. Incorporated all the standard long service life features of the standard “V1” model needle valve with multiring piston style packings. Safe anti-rotational pin locking device. Most standard options such as locking devices are available. Process and instrument sides are both on 54mm (2 1/8”) centres to correspond with transmitter connections. Design Feature 2 x isolation and 1 equalising valve for instrument balancing applications. Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision. 2 x mounting holes as option
Description
Remote Mount 3 Valve Manifold 6,000 psi and 10,000 psi Rated The three-valve isolation manifold remote mounted (pipe to pipe). Used mainly in differential pressure transmitters and static instrument applications. The V3R has two process isolation valves and one equalisation valve to equalise the two sides. Standard 1/2” inlet x 1/2” outlet. Incorporated all the standard long service life features of the standard “V1” model needle valve with multiring piston style packings. Safe anti-rotational pin locking device. Most standard options such as locking devices are available. Process and instrument sides are both on 54mm (2 1/8”) centres to correspond with transmitter connections. Design Feature 2 x isolation and 1 equalising valve for instrument balancing applications. Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision. 2 x mounting holes as option

Suppliers

Company
Product
Description
Supplier Links
V3R Model - V3R3A1S - Delta Controls Ltd.
Houston, TX, USA
V3R Model
V3R3A1S
V3R Model V3R3A1S
Remote Mount 3 Valve Manifold 6,000 psi and 10,000 psi Rated The three-valve isolation manifold remote mounted (pipe to pipe). Used mainly in differential pressure transmitters and static instrument applications. The V3R has two process isolation valves and one equalisation valve to equalise the two sides. Standard 1/2” inlet x 1/2” outlet. Incorporated all the standard long service life features of the standard “V1” model needle valve with multiring piston style packings. Safe anti-rotational pin locking device. Most standard options such as locking devices are available. Process and instrument sides are both on 54mm (2 1/8”) centres to correspond with transmitter connections. Design Feature 2 x isolation and 1 equalising valve for instrument balancing applications. Bubble tight metal to metal seat for positive shut off. Self centering & anti-galling non-rotating hardened tip for first time seal and long service life. Piston ring gives dynamic adjustable gland seal in response to pressure change. Metal to metal body bonnet seal for high pressure and high temperature sealing. Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration. Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic testing. Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision. 2 x mounting holes as option

Remote Mount 3 Valve Manifold 6,000 psi and 10,000 psi Rated
The three-valve isolation manifold remote mounted (pipe to pipe). Used mainly in differential pressure transmitters and static instrument applications. The V3R has two process isolation valves and one equalisation valve to equalise the two sides. Standard 1/2” inlet x 1/2” outlet. Incorporated all the standard long service life features of the standard “V1” model needle valve with multiring piston style packings. Safe anti-rotational pin locking device. Most standard options such as locking devices are available. Process and instrument sides are both on 54mm (2 1/8”) centres to correspond with transmitter connections.

Design Feature

  • 2 x isolation and 1 equalising valve for instrument balancing applications.
  • Bubble tight metal to metal seat for positive shut off.
  • Self centering & anti-galling non-rotating hardened tip for first time seal and long service life.
  • Piston ring gives dynamic adjustable gland seal in response to pressure change.
  • Metal to metal body bonnet seal for high pressure and high temperature sealing.
  • Bonnet locking pin. No accidental removal of head unit, or loosening due to vibration.
  • Bi-directional flow.
  • Available NPT, BSPP, BSPT threaded and Socket weld.
  • Maximum working temp 240°C (540°C with graphoil packing option 004)
  • Anti-blow out spindle – a major safety feature.
  • Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil.
  • Full material traceability of major components.
  • 100 % Hydrostatic testing.
  • Materials of construction can be supplied to meet the requirements of NACE MR-01-75 latest revision.
  • 2 x mounting holes as option
Supplier's Site

Technical Specifications

  Delta Controls Ltd.
Product Category Manifolds and Manifold Systems
Product Number V3R3A1S
Product Name V3R Model
Unlock Full Specs
to access all available technical data

Similar Products

Manifold Bases, Sub-Bases & End Bases - 1215593 - RS Components, Ltd.
Specs
Application Manifold end base
Size 1/8"; 3/8"; 1/8 in, 3/8in
Body Material Aluminum; Aluminium
View Details
Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Branching module - MS4N-FRM-1/8-I-Z - Festo Corporation
Specs
Application General Purpose; Gas; Compressed Air (Pneumatic)
Size 1/8"
Body Material Aluminum; Die-cast aluminum
View Details