TiMOTION Technology Industrial Lifting Columns for Ergonomic Workstations TL18 Series

Description
TiMOTION’s TL18 series electric lifting columns are designed for industrial applications like electric height adjustable workstations and screen or lifting tables. The TL18 is features an extruded aluminum rectangular appearance. Our high capacity, yet economical, TL18 provides stable vertical lifting. This streamlines the engineering design process and replaces the older style, unsafe lifting mechanisms which have many moving stages and pinch points. General Features Maximum load: 4,500N Maximum dynamic bending moment: 250Nm Maximum static bending moment: 500Nm Maximum speed at full load: 28mm/s (with 500N in a push condition) Minimum installation dimension: stroke+147mm Stroke: 100~700mm Operational temperature range: +5°C~+45°C Options: Hall sensor(s), cable exit from top or bottom side, direct cut system Certificate: IEC60601-1, ES60601-1, IEC60601-1-2, EN60335-1, EN61000-6-1, EN 61000-6-3, UL73
Datasheet
Description
TiMOTION’s TL18 series electric lifting columns are designed for industrial applications like electric height adjustable workstations and screen or lifting tables. The TL18 is features an extruded aluminum rectangular appearance. Our high capacity, yet economical, TL18 provides stable vertical lifting. This streamlines the engineering design process and replaces the older style, unsafe lifting mechanisms which have many moving stages and pinch points. General Features Maximum load: 4,500N Maximum dynamic bending moment: 250Nm Maximum static bending moment: 500Nm Maximum speed at full load: 28mm/s (with 500N in a push condition) Minimum installation dimension: stroke+147mm Stroke: 100~700mm Operational temperature range: +5°C~+45°C Options: Hall sensor(s), cable exit from top or bottom side, direct cut system Certificate: IEC60601-1, ES60601-1, IEC60601-1-2, EN60335-1, EN61000-6-1, EN 61000-6-3, UL73
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Lifting Columns for Ergonomic Workstations - TL18 Series - TiMOTION Technology
New Taipei City, Taiwan
Industrial Lifting Columns for Ergonomic Workstations
TL18 Series
Industrial Lifting Columns for Ergonomic Workstations TL18 Series
TiMOTION’s TL18 series electric lifting columns are designed for industrial applications like electric height adjustable workstations and screen or lifting tables. The TL18 is features an extruded aluminum rectangular appearance. Our high capacity, yet economical, TL18 provides stable vertical lifting. This streamlines the engineering design process and replaces the older style, unsafe lifting mechanisms which have many moving stages and pinch points. General Features Maximum load: 4,500N Maximum dynamic bending moment: 250Nm Maximum static bending moment: 500Nm Maximum speed at full load: 28mm/s (with 500N in a push condition) Minimum installation dimension: stroke+147mm Stroke: 100~700mm Operational temperature range: +5°C~+45°C Options: Hall sensor(s), cable exit from top or bottom side, direct cut system Certificate: IEC60601-1, ES60601-1, IEC60601-1-2, EN60335-1, EN61000-6-1, EN 61000-6-3, UL73

TiMOTION’s TL18 series electric lifting columns are designed for industrial applications like electric height adjustable workstations and screen or lifting tables. The TL18 is features an extruded aluminum rectangular appearance.
Our high capacity, yet economical, TL18 provides stable vertical lifting. This streamlines the engineering design process and replaces the older style, unsafe lifting mechanisms which have many moving stages and pinch points.

General Features

  • Maximum load: 4,500N
  • Maximum dynamic bending moment: 250Nm
  • Maximum static bending moment: 500Nm
  • Maximum speed at full load: 28mm/s (with 500N in a push condition)
  • Minimum installation dimension: stroke+147mm
  • Stroke: 100~700mm
  • Operational temperature range: +5°C~+45°C
  • Options: Hall sensor(s), cable exit from top or bottom side, direct cut system
  • Certificate: IEC60601-1, ES60601-1, IEC60601-1-2, EN60335-1, EN61000-6-1, EN 61000-6-3, UL73
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Workbenches and Workstations (Industrial)
Product Number TL18 Series
Product Name Industrial Lifting Columns for Ergonomic Workstations
Type Desk; Assembly or Test Bench; Economy; Heavyduty; Cleanroom (optional feature); Industrial; Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC648TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Workbenches (WS/EW) - EC3123C - Rousseau Metal Inc.
Specs
Length 80.0 inch (2032 mm)
Width 60.0 inch (1524.00 mm)
Height 30.0 inch (762 mm)
View Details
Hypoxia Workstation - SCI-tive - Baker
Specs
Type Cleanroom
Length 21.9 inch (555 mm)
Width 46.1 inch (1170.00 mm)
View Details