TiMOTION Technology Industrial Lifting Columns for Ergonomic Workstations TL3 Series

Description
The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. This electric lifting column allows for an easy integration into many height adjustable applications. General Features Maximum load & self - locking force: 4,000N in push Maximum dynamic bending moment: 1,000Nm Maximum static bending moment: 2,000Nm Maximum speed at full load: 24mm/s (with 1,000N in a push condition) Minimum installation dimension: stroke/2 + 150mm Dimension of cross section: 177.4x150.7 mm Stroke: 250~1200mm Certificate: IEC60601-1, EN 61000-6-1, EN 61000-6-3, EN61000-3-2, EN61000-3-3 Operational temperature range: +5°C~+45°C Options: POT, Hall sensor(s), direct cut system
Datasheet
Description
The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. This electric lifting column allows for an easy integration into many height adjustable applications. General Features Maximum load & self - locking force: 4,000N in push Maximum dynamic bending moment: 1,000Nm Maximum static bending moment: 2,000Nm Maximum speed at full load: 24mm/s (with 1,000N in a push condition) Minimum installation dimension: stroke/2 + 150mm Dimension of cross section: 177.4x150.7 mm Stroke: 250~1200mm Certificate: IEC60601-1, EN 61000-6-1, EN 61000-6-3, EN61000-3-2, EN61000-3-3 Operational temperature range: +5°C~+45°C Options: POT, Hall sensor(s), direct cut system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Lifting Columns for Ergonomic Workstations - TL3 Series - TiMOTION Technology
New Taipei City, Taiwan
Industrial Lifting Columns for Ergonomic Workstations
TL3 Series
Industrial Lifting Columns for Ergonomic Workstations TL3 Series
The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. This electric lifting column allows for an easy integration into many height adjustable applications. General Features Maximum load & self - locking force: 4,000N in push Maximum dynamic bending moment: 1,000Nm Maximum static bending moment: 2,000Nm Maximum speed at full load: 24mm/s (with 1,000N in a push condition) Minimum installation dimension: stroke/2 + 150mm Dimension of cross section: 177.4x150.7 mm Stroke: 250~1200mm Certificate: IEC60601-1, EN 61000-6-1, EN 61000-6-3, EN61000-3-2, EN61000-3-3 Operational temperature range: +5°C~+45°C Options: POT, Hall sensor(s), direct cut system

The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. This electric lifting column allows for an easy integration into many height adjustable applications.

General Features

  • Maximum load & self - locking force: 4,000N in push
  • Maximum dynamic bending moment: 1,000Nm
  • Maximum static bending moment: 2,000Nm
  • Maximum speed at full load: 24mm/s (with 1,000N in a push condition)
  • Minimum installation dimension: stroke/2 + 150mm
  • Dimension of cross section: 177.4x150.7 mm
  • Stroke: 250~1200mm
  • Certificate: IEC60601-1, EN 61000-6-1, EN 61000-6-3, EN61000-3-2, EN61000-3-3
  • Operational temperature range: +5°C~+45°C
  • Options: POT, Hall sensor(s), direct cut system
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Workbenches and Workstations (Industrial)
Product Number TL3 Series
Product Name Industrial Lifting Columns for Ergonomic Workstations
Type Desk; Assembly or Test Bench; Economy; Heavyduty; Cleanroom (optional feature); Industrial; Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Unlock Full Specs
to access all available technical data

Similar Products

Classroom Demonstration Workstation - TeachAide™ ACTA32 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 32.0 inch (812.80 mm)
View Details
Elevatek Workstation Cantilever (Mobile), Electric, Laminated Wood (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 71.0 to 87.0 inch (1803 to 2210 mm)
View Details
Anaerobic Workstation - Concept Dual Chamber 1000 - Baker
Specs
Type Cleanroom
Length 28.0 inch (711 mm)
Width 95.5 inch (2425.70 mm)
View Details