TiMOTION Technology Industrial Lifting Columns for Ergonomic Workstations TL17 Series

Description
TiMOTION’s TL17 series electric lifting columns are designed specifically for medical applications. Constructed with an extruded aluminum rectangular appearance, our TL17 lift column provides a high degree of stability. This column makes engineering and design processes easier and the system safer by replacing older style lifting mechanisms that have many moving parts and pinch points. The 3 stage, telescopic design provides a greatly reduced retracted height and an increased stroke length. General Features Maximum load: 2,000N in push Maximum dynamic bending moment: 250Nm Maximum Static bending moment: 500Nm Maximum speed at full load 22mm/s (with 1,000N in a push condition) Minimum installation dimension: ≥ stroke/2+150mm Dimension of cross section: 169.4x121.4 mm Stroke: 250~1200mm Color: silver, black Certificate: IEC60601-1, ES60601-1, IEC60601-1-2 Operational temperature range: +5°C~+45°C IP rating: up to IPX6 Option: Hall sensor(s)
Datasheet
Description
TiMOTION’s TL17 series electric lifting columns are designed specifically for medical applications. Constructed with an extruded aluminum rectangular appearance, our TL17 lift column provides a high degree of stability. This column makes engineering and design processes easier and the system safer by replacing older style lifting mechanisms that have many moving parts and pinch points. The 3 stage, telescopic design provides a greatly reduced retracted height and an increased stroke length. General Features Maximum load: 2,000N in push Maximum dynamic bending moment: 250Nm Maximum Static bending moment: 500Nm Maximum speed at full load 22mm/s (with 1,000N in a push condition) Minimum installation dimension: ≥ stroke/2+150mm Dimension of cross section: 169.4x121.4 mm Stroke: 250~1200mm Color: silver, black Certificate: IEC60601-1, ES60601-1, IEC60601-1-2 Operational temperature range: +5°C~+45°C IP rating: up to IPX6 Option: Hall sensor(s)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Lifting Columns for Ergonomic Workstations - TL17 Series - TiMOTION Technology
New Taipei City, Taiwan
Industrial Lifting Columns for Ergonomic Workstations
TL17 Series
Industrial Lifting Columns for Ergonomic Workstations TL17 Series
TiMOTION’s TL17 series electric lifting columns are designed specifically for medical applications. Constructed with an extruded aluminum rectangular appearance, our TL17 lift column provides a high degree of stability. This column makes engineering and design processes easier and the system safer by replacing older style lifting mechanisms that have many moving parts and pinch points. The 3 stage, telescopic design provides a greatly reduced retracted height and an increased stroke length. General Features Maximum load: 2,000N in push Maximum dynamic bending moment: 250Nm Maximum Static bending moment: 500Nm Maximum speed at full load 22mm/s (with 1,000N in a push condition) Minimum installation dimension: ≥ stroke/2+150mm Dimension of cross section: 169.4x121.4 mm Stroke: 250~1200mm Color: silver, black Certificate: IEC60601-1, ES60601-1, IEC60601-1-2 Operational temperature range: +5°C~+45°C IP rating: up to IPX6 Option: Hall sensor(s)

TiMOTION’s TL17 series electric lifting columns are designed specifically for medical applications. Constructed with an extruded aluminum rectangular appearance, our TL17 lift column provides a high degree of stability. This column makes engineering and design processes easier and the system safer by replacing older style lifting mechanisms that have many moving parts and pinch points. The 3 stage, telescopic design provides a greatly reduced retracted height and an increased stroke length.

General Features

  • Maximum load: 2,000N in push
  • Maximum dynamic bending moment: 250Nm
  • Maximum Static bending moment: 500Nm
  • Maximum speed at full load 22mm/s (with 1,000N in a push condition)
  • Minimum installation dimension: ≥ stroke/2+150mm
  • Dimension of cross section: 169.4x121.4 mm
  • Stroke: 250~1200mm
  • Color: silver, black
  • Certificate: IEC60601-1, ES60601-1, IEC60601-1-2
  • Operational temperature range: +5°C~+45°C
  • IP rating: up to IPX6
  • Option: Hall sensor(s)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Workbenches and Workstations (Industrial)
Product Number TL17 Series
Product Name Industrial Lifting Columns for Ergonomic Workstations
Type Desk; Assembly or Test Bench; Economy; Heavyduty; Cleanroom (optional feature); Industrial; Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Unlock Full Specs
to access all available technical data

Similar Products

Combination PCR Workstation - AC624LFUV - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Technicians workcenters - GT-C1034S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 84.0 inch (2133.60 mm)
Height 30.0 inch (762 mm)
View Details
Anaerobic Workstation - Bugbox Ax - Baker
Specs
Type Cleanroom
Length 31.5 inch (800 mm)
Width 26.7 inch (679.00 mm)
View Details