TiMOTION Technology Industrial Gear Motor for Height Adjustable Workstations TGM1 Series

Description
TiMOTION’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC or 24V DC (UL) Maximum speed at full load: 144RPM (±5%) after gear reduction Maximum rated torque: 7.7Nm Certificate: UL (motor only) Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
Datasheet
Description
TiMOTION’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC or 24V DC (UL) Maximum speed at full load: 144RPM (±5%) after gear reduction Maximum rated torque: 7.7Nm Certificate: UL (motor only) Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Gear Motor for Height Adjustable Workstations - TGM1 Series - TiMOTION Technology
New Taipei City, Taiwan
Industrial Gear Motor for Height Adjustable Workstations
TGM1 Series
Industrial Gear Motor for Height Adjustable Workstations TGM1 Series
TiMOTION’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC or 24V DC (UL) Maximum speed at full load: 144RPM (±5%) after gear reduction Maximum rated torque: 7.7Nm Certificate: UL (motor only) Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise

TiMOTION’s TGM1 series gear motor was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles.

General Features

  • Voltage of motor: 24V DC or 24V DC (UL)
  • Maximum speed at full load: 144RPM (±5%) after gear reduction
  • Maximum rated torque: 7.7Nm
  • Certificate: UL (motor only)
  • Operational temperature range at full performance: +5°C~+45°C
  • Option: Hall sensor(s)
  • Hexagon hole for the shaft by 6mm diameter
  • Low noise
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Workbenches and Workstations (Industrial)
Product Number TGM1 Series
Product Name Industrial Gear Motor for Height Adjustable Workstations
Type Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC648TDBC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 48.0 inch (1219.20 mm)
View Details
Workbenches (WS/EW) - LG3138C - Rousseau Metal Inc.
Specs
Length 34.0 inch (864 mm)
Width 72.0 inch (1828.80 mm)
Height 30.0 inch (762 mm)
View Details
Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details