TiMOTION Technology Industrial Gear Motor for Height Adjustable Workstations TGM3 Series

Description
The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed: 105RPM (±5%) after gear reduction Torque: 4.6Nm after gear reduction Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
Datasheet
Description
The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed: 105RPM (±5%) after gear reduction Torque: 4.6Nm after gear reduction Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Gear Motor for Height Adjustable Workstations - TGM3 Series - TiMOTION Technology
New Taipei City, Taiwan
Industrial Gear Motor for Height Adjustable Workstations
TGM3 Series
Industrial Gear Motor for Height Adjustable Workstations TGM3 Series
The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed: 105RPM (±5%) after gear reduction Torque: 4.6Nm after gear reduction Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise

The TGM3 series is TiMOTION's compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles.

General Features

  • Voltage of motor: 24V DC
  • Maximum speed: 105RPM (±5%) after gear reduction
  • Torque: 4.6Nm after gear reduction
  • Operational temperature range at full performance: +5°C~+45°C
  • Option: Hall sensor(s)
  • Hexagon hole for the shaft by 6mm diameter
  • Low noise
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Workbenches and Workstations (Industrial)
Product Number TGM3 Series
Product Name Industrial Gear Motor for Height Adjustable Workstations
Type Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.4 mm)
Width 1.9 inch (49.30 mm)
View Details
Elevatek Workstation Cantilever (Stationary), Crank, Dissipative (60
Specs
Length 30.0 inch (762 mm)
Width 60.0 inch (1524.00 mm)
Height 74.0 to 90.0 inch (1880 to 2286 mm)
View Details
Workbenches - 1357333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 47.2 inch (1200 mm)
Width 27.6 inch (700.00 mm)
View Details