TiMOTION Technology Industrial Gear Motor for Height Adjustable Workstations TGM2 Series

Description
The TGM2 series is TiMOTION’s most powerful gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 49RPM (±5%) after gear reduction Maximum rated torque: 16Nm Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 9mm diameter Low noise
Datasheet
Description
The TGM2 series is TiMOTION’s most powerful gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 49RPM (±5%) after gear reduction Maximum rated torque: 16Nm Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 9mm diameter Low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Gear Motor for Height Adjustable Workstations - TGM2 Series - TiMOTION Technology
New Taipei City, Taiwan
Industrial Gear Motor for Height Adjustable Workstations
TGM2 Series
Industrial Gear Motor for Height Adjustable Workstations TGM2 Series
The TGM2 series is TiMOTION’s most powerful gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 49RPM (±5%) after gear reduction Maximum rated torque: 16Nm Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 9mm diameter Low noise

The TGM2 series is TiMOTION’s most powerful gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles.

General Features

  • Voltage of motor: 24V DC
  • Maximum speed at full load: 49RPM (±5%) after gear reduction
  • Maximum rated torque: 16Nm
  • Operational temperature range at full performance: +5°C~+45°C
  • Option: Hall sensor(s)
  • Hexagon hole for the shaft by 9mm diameter
  • Low noise
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Workbenches and Workstations (Industrial)
Product Number TGM2 Series
Product Name Industrial Gear Motor for Height Adjustable Workstations
Type Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Unlock Full Specs
to access all available technical data

Similar Products

Compact Cell Culture Workstation - InvivO2 300 - Baker
Specs
Type Cleanroom
Length 26.7 inch (679 mm)
Width 31.1 inch (790.00 mm)
View Details
Elevatek Workbench Centered (Stationary), Electric, Dissipative (72
Specs
Length 48.0 inch (1219 mm)
Width 72.0 inch (1828.80 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
Workbenches - 2723800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 35.8 inch (910 mm)
Capacity 110 lbs (50 kg)
View Details