TiMOTION Technology Industrial Gear Motor for Height Adjustable Workstations TGM4 Series

Description
The TGM4 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 76RPM (±5%) after gear reduction Maximum rated torque: 4.1Nm Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
Datasheet
Description
The TGM4 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 76RPM (±5%) after gear reduction Maximum rated torque: 4.1Nm Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Gear Motor for Height Adjustable Workstations - TGM4 Series - TiMOTION Technology
New Taipei City, Taiwan
Industrial Gear Motor for Height Adjustable Workstations
TGM4 Series
Industrial Gear Motor for Height Adjustable Workstations TGM4 Series
The TGM4 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 76RPM (±5%) after gear reduction Maximum rated torque: 4.1Nm Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Hexagon hole for the shaft by 6mm diameter Low noise

The TGM4 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles.

General Features

  • Voltage of motor: 24V DC
  • Maximum speed at full load: 76RPM (±5%) after gear reduction
  • Maximum rated torque: 4.1Nm
  • Operational temperature range at full performance: +5°C~+45°C
  • Option: Hall sensor(s)
  • Hexagon hole for the shaft by 6mm diameter
  • Low noise
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Workbenches and Workstations (Industrial)
Product Number TGM4 Series
Product Name Industrial Gear Motor for Height Adjustable Workstations
Type Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Laminar Flow Workstation - AC648LF - AirClean Systems
Specs
Type Cleanroom
Length 48.0 inch (1219 mm)
Width 24.0 inch (609.60 mm)
View Details
Technicians workcenters - GT-C2106S - Rousseau Metal Inc.
Specs
Length 36.0 inch (914 mm)
Width 240.0 inch (6096.00 mm)
Height 30.0 inch (762 mm)
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details