TiMOTION Technology Industrial Gear Motor for Height Adjustable Workstations TGM7 Series

Description
The TGM7 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 156RPM (±5%) after gear reduction Maximum rated torque: 7.2Nm Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Low noise
Datasheet
Description
The TGM7 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 156RPM (±5%) after gear reduction Maximum rated torque: 7.2Nm Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Low noise
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Gear Motor for Height Adjustable Workstations - TGM7 Series - TiMOTION Technology
New Taipei City, Taiwan
Industrial Gear Motor for Height Adjustable Workstations
TGM7 Series
Industrial Gear Motor for Height Adjustable Workstations TGM7 Series
The TGM7 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 24V DC Maximum speed at full load: 156RPM (±5%) after gear reduction Maximum rated torque: 7.2Nm Operational temperature range at full performance: +5°C~+45°C Option: Hall sensor(s) Low noise

The TGM7 series is TiMOTION’s compact size gear motor. It was designed primarily for ergonomic applications like height adjustable workstations and tables, but can be used in many other applications. This economical product allows for fast, smooth and quiet adjustment of built-in spindles through the use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles.

General Features

  • Voltage of motor: 24V DC
  • Maximum speed at full load: 156RPM (±5%) after gear reduction
  • Maximum rated torque: 7.2Nm
  • Operational temperature range at full performance: +5°C~+45°C
  • Option: Hall sensor(s)
  • Low noise
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Workbenches and Workstations (Industrial)
Product Number TGM7 Series
Product Name Industrial Gear Motor for Height Adjustable Workstations
Type Desk; Assembly or Test Bench (optional feature); Economy; Industrial (optional feature); Office; Electrical; LAN; Cubicles; Packaging; Ergonomic
Unlock Full Specs
to access all available technical data

Similar Products

Dead Air Box PCR Workstation - AC624DB - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 24.0 inch (609.60 mm)
View Details
Elevatek Workbench Cantilever (Stationary), Crank, Laminated Wood (48
Specs
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
Physiological Cell Culture Workstations -  - Baker
Specs
Type Cleanroom
Length 1.2 inch (31.3 mm)
Width 1.9 inch (49.30 mm)
View Details