Mitsubishi Electric Automation, Inc. Graphic Operation Terminal GT12

Description
The GT12 Series is an extension of Mitsubishi’s 4th generation line of Graphical Operation Terminals (GOT). Models in this range offer a competitive feature set in a tightly integrated HMI hardware package. The GT12 includes many embedded maintenance functions and shares a lot of commonality with the GT16, GT15 and GT11 Series only that the GT12 Series is design primarily for connections to Mitsubishi Solutions. Terminals in this range deliver visualization on a budget for many machine and factory level applications. Models in this series range in size from 8.4 inch to 10.4 inch and offer a 256 color TFT display as standard. Common hardware features for the GT12 include an enhanced CPU and graphics engine, integrated communication ports (RS232/RS422/485/Eth ernet) and power supply, rear mounted USB port (USB device), compact flash slot, 6MB of onboard flash memory and the latest in analog touch panel technology.
Datasheet
Description
The GT12 Series is an extension of Mitsubishi’s 4th generation line of Graphical Operation Terminals (GOT). Models in this range offer a competitive feature set in a tightly integrated HMI hardware package. The GT12 includes many embedded maintenance functions and shares a lot of commonality with the GT16, GT15 and GT11 Series only that the GT12 Series is design primarily for connections to Mitsubishi Solutions. Terminals in this range deliver visualization on a budget for many machine and factory level applications. Models in this series range in size from 8.4 inch to 10.4 inch and offer a 256 color TFT display as standard. Common hardware features for the GT12 include an enhanced CPU and graphics engine, integrated communication ports (RS232/RS422/485/Eth ernet) and power supply, rear mounted USB port (USB device), compact flash slot, 6MB of onboard flash memory and the latest in analog touch panel technology.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphic Operation Terminal - GT12 - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Graphic Operation Terminal
GT12
Graphic Operation Terminal GT12
The GT12 Series is an extension of Mitsubishi’s 4th generation line of Graphical Operation Terminals (GOT). Models in this range offer a competitive feature set in a tightly integrated HMI hardware package. The GT12 includes many embedded maintenance functions and shares a lot of commonality with the GT16, GT15 and GT11 Series only that the GT12 Series is design primarily for connections to Mitsubishi Solutions. Terminals in this range deliver visualization on a budget for many machine and factory level applications. Models in this series range in size from 8.4 inch to 10.4 inch and offer a 256 color TFT display as standard. Common hardware features for the GT12 include an enhanced CPU and graphics engine, integrated communication ports (RS232/RS422/485/Eth ernet) and power supply, rear mounted USB port (USB device), compact flash slot, 6MB of onboard flash memory and the latest in analog touch panel technology.

The GT12 Series is an extension of Mitsubishi’s 4th generation line of Graphical Operation Terminals (GOT). Models in this range offer a competitive feature set in a tightly integrated HMI hardware package. The GT12 includes many embedded maintenance functions and shares a lot of commonality with the GT16, GT15 and GT11 Series only that the GT12 Series is design primarily for connections to Mitsubishi Solutions. Terminals in this range deliver visualization on a budget for many machine and factory level applications. Models in this series range in size from 8.4 inch to 10.4 inch and offer a 256 color TFT display as standard.
Common hardware features for the GT12 include an enhanced CPU and graphics engine, integrated communication ports (RS232/RS422/485/Ethernet) and power supply, rear mounted USB port (USB device), compact flash slot, 6MB of onboard flash memory and the latest in analog touch panel technology.

Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Human Machine Interfaces
Product Number GT12
Product Name Graphic Operation Terminal
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Flat Panel Display
Screen Graphic
Resolution VGA
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Operator Interface - MONITOUCH HMI V9 V9150iX - Fuji Electric Corp. of America
Specs
Configuration Panel
I/O Interfaces Ethernet; USB; Serial
Type Flat Panel Display
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
POLARIS Remote 15
Specs
Resolution VGA; XGA
Display Options Touch Screen
Width 16.2 inch (411 mm)
View Details