Mitsubishi Electric Automation, Inc. Graphic Operation Terminal GT10

Description
The GT10 Series is Mitsubishi's entry level GOT. Models in this range are the smallest and most compact terminals in the lineup. Ideal for many standalone machine level applications these models feature a host of high-end functions desirable by many machine builders and users. Unique to the GT10 are models that offer a programmable multicolor backlit display that can easily communicate machine status to any type operator. Display options include monochrome and color STN and range in size from 3.5 inch to 5.7 inches. Common hardware features for the GT10 include an integrated communication ports (RS232 or RS422), power supply and rear mounted USB port is available for some models. Onboard flash memory ranges from 512kb to 3MB with terminals in this range.
Datasheet
Description
The GT10 Series is Mitsubishi's entry level GOT. Models in this range are the smallest and most compact terminals in the lineup. Ideal for many standalone machine level applications these models feature a host of high-end functions desirable by many machine builders and users. Unique to the GT10 are models that offer a programmable multicolor backlit display that can easily communicate machine status to any type operator. Display options include monochrome and color STN and range in size from 3.5 inch to 5.7 inches. Common hardware features for the GT10 include an integrated communication ports (RS232 or RS422), power supply and rear mounted USB port is available for some models. Onboard flash memory ranges from 512kb to 3MB with terminals in this range.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphic Operation Terminal - GT10 - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Graphic Operation Terminal
GT10
Graphic Operation Terminal GT10
The GT10 Series is Mitsubishi's entry level GOT. Models in this range are the smallest and most compact terminals in the lineup. Ideal for many standalone machine level applications these models feature a host of high-end functions desirable by many machine builders and users. Unique to the GT10 are models that offer a programmable multicolor backlit display that can easily communicate machine status to any type operator. Display options include monochrome and color STN and range in size from 3.5 inch to 5.7 inches. Common hardware features for the GT10 include an integrated communication ports (RS232 or RS422), power supply and rear mounted USB port is available for some models. Onboard flash memory ranges from 512kb to 3MB with terminals in this range.

The GT10 Series is Mitsubishi's entry level GOT. Models in this range are the smallest and most compact terminals in the lineup. Ideal for many standalone machine level applications these models feature a host of high-end functions desirable by many machine builders and users. Unique to the GT10 are models that offer a programmable multicolor backlit display that can easily communicate machine status to any type operator. Display options include monochrome and color STN and range in size from 3.5 inch to 5.7 inches.
Common hardware features for the GT10 include an integrated communication ports (RS232 or RS422), power supply and rear mounted USB port is available for some models. Onboard flash memory ranges from 512kb to 3MB with terminals in this range.

Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Human Machine Interfaces
Product Number GT10
Product Name Graphic Operation Terminal
Configuration Panel
I/O Interfaces RS232; RS422; USB
Type Flat Panel Display
Screen Graphic
Resolution VGA (optional feature); SVGA (optional feature); XGA (optional feature); QVGA
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Human Machine Interface - CR1102 - ifm efector inc.
Specs
Configuration Panel; panel/surf.
I/O Interfaces Ethernet; USB; Ethernet; CAN; USB
Type ARM Quad Core 64 Bit 1,2 GHz
View Details
2 suppliers
15
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 15.0 inch (381 mm)
View Details
Operator Interface - 77416001 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Operator Interface - 348217 - Radwell International
Allen-Bradley / Rockwell Automation
View Details