Mitsubishi Electric Automation, Inc. Compact Low-Cost HMI GT2107

Description
The GT2107 Wide series is a compact and cost-effective 7" wide-screen graphical operator terminal with WVGA resolution, and is available with either a black or silver bezel. The GT2107 Wide models include many great interactive features and are a perfect fit for mid-size to small applications where there is a requirement for high resolution graphics. Key Benefits Improved Visibility – The wide-screen elegant body style presents a large amount of information with a high picture quality. Remote Connectivity – VNC Server enables remote access on GT2107 Wide allowing users to view data in real time or operate system using tablets or personal computer. 2 USB Ports (Device and Host) – Convenient to transfer projects, access data logging, and connect mouse or keyboard (host compatible devices). Interactive Display – Seamless integration with Mitsubishi Electric devices, such as inverters, servos, and robots, for monitoring and parameter adjustments. The terminal can also be connected to various industrial devices and offers many connection types. Maintenance Platform – On-demand portal for accessing system information such as device monitoring, program backup and restore function, and servo maintenance. Smart Analysis – Collect data from PLC controllers and other devices and display it in graph or list configuration for further system performance analysis.
Description
The GT2107 Wide series is a compact and cost-effective 7" wide-screen graphical operator terminal with WVGA resolution, and is available with either a black or silver bezel. The GT2107 Wide models include many great interactive features and are a perfect fit for mid-size to small applications where there is a requirement for high resolution graphics. Key Benefits Improved Visibility – The wide-screen elegant body style presents a large amount of information with a high picture quality. Remote Connectivity – VNC Server enables remote access on GT2107 Wide allowing users to view data in real time or operate system using tablets or personal computer. 2 USB Ports (Device and Host) – Convenient to transfer projects, access data logging, and connect mouse or keyboard (host compatible devices). Interactive Display – Seamless integration with Mitsubishi Electric devices, such as inverters, servos, and robots, for monitoring and parameter adjustments. The terminal can also be connected to various industrial devices and offers many connection types. Maintenance Platform – On-demand portal for accessing system information such as device monitoring, program backup and restore function, and servo maintenance. Smart Analysis – Collect data from PLC controllers and other devices and display it in graph or list configuration for further system performance analysis.

Suppliers

Company
Product
Description
Supplier Links
Compact Low-Cost HMI - GT2107 - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Compact Low-Cost HMI
GT2107
Compact Low-Cost HMI GT2107
The GT2107 Wide series is a compact and cost-effective 7" wide-screen graphical operator terminal with WVGA resolution, and is available with either a black or silver bezel. The GT2107 Wide models include many great interactive features and are a perfect fit for mid-size to small applications where there is a requirement for high resolution graphics. Key Benefits Improved Visibility – The wide-screen elegant body style presents a large amount of information with a high picture quality. Remote Connectivity – VNC Server enables remote access on GT2107 Wide allowing users to view data in real time or operate system using tablets or personal computer. 2 USB Ports (Device and Host) – Convenient to transfer projects, access data logging, and connect mouse or keyboard (host compatible devices). Interactive Display – Seamless integration with Mitsubishi Electric devices, such as inverters, servos, and robots, for monitoring and parameter adjustments. The terminal can also be connected to various industrial devices and offers many connection types. Maintenance Platform – On-demand portal for accessing system information such as device monitoring, program backup and restore function, and servo maintenance. Smart Analysis – Collect data from PLC controllers and other devices and display it in graph or list configuration for further system performance analysis.

The GT2107 Wide series is a compact and cost-effective 7" wide-screen graphical operator terminal with WVGA resolution, and is available with either a black or silver bezel. The GT2107 Wide models include many great interactive features and are a perfect fit for mid-size to small applications where there is a requirement for high resolution graphics.

Key Benefits

  • Improved Visibility – The wide-screen elegant body style presents a large amount of information with a high picture quality.
  • Remote Connectivity – VNC Server enables remote access on GT2107 Wide allowing users to view data in real time or operate system using tablets or personal computer.
  • 2 USB Ports (Device and Host) – Convenient to transfer projects, access data logging, and connect mouse or keyboard (host compatible devices).
  • Interactive Display – Seamless integration with Mitsubishi Electric devices, such as inverters, servos, and robots, for monitoring and parameter adjustments. The terminal can also be connected to various industrial devices and offers many connection types.
  • Maintenance Platform – On-demand portal for accessing system information such as device monitoring, program backup and restore function, and servo maintenance.
  • Smart Analysis – Collect data from PLC controllers and other devices and display it in graph or list configuration for further system performance analysis.
Supplier's Site

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Human Machine Interfaces
Product Number GT2107
Product Name Compact Low-Cost HMI
Configuration Panel
I/O Interfaces Ethernet (optional feature); RS232 (optional feature); RS422; RS485
Type Flat Panel Display
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
Operator Interface - 4876787 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Operator unit - CDPX-X-A-W-4 - Festo Corporation
Specs
Configuration Panel
Resolution 480x272 pixels
Display Size 4.3 inch (109 mm)
View Details