Mitsubishi Electric Automation, Inc. Graphic Operation Terminal GT14

Description
The GT14 Series is Mitsubishi Electric's new standard-level Graphic Operation Terminal (GOT). Incorporating advanced functionality and embedded Ethernet communication all at a surprisingly low price point, the GT14 Series suits a variety of users and applications. Wherever the GT14 Series travels local users benefit from language switching and stroke font display functions. The 5.7" display is available in a 65,536 color or 16 shade gray scale monochrome screen. In addition to Ethernet, the GT14 Series also has serial communication ports for RS-232, RS-422, and RS-485. Expandability and data storage is provided by the USB host and SD card ports, supplementing the GT14 Series' data logging and PLC backup/restore functions.
Datasheet
Description
The GT14 Series is Mitsubishi Electric's new standard-level Graphic Operation Terminal (GOT). Incorporating advanced functionality and embedded Ethernet communication all at a surprisingly low price point, the GT14 Series suits a variety of users and applications. Wherever the GT14 Series travels local users benefit from language switching and stroke font display functions. The 5.7" display is available in a 65,536 color or 16 shade gray scale monochrome screen. In addition to Ethernet, the GT14 Series also has serial communication ports for RS-232, RS-422, and RS-485. Expandability and data storage is provided by the USB host and SD card ports, supplementing the GT14 Series' data logging and PLC backup/restore functions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphic Operation Terminal - GT14 - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Graphic Operation Terminal
GT14
Graphic Operation Terminal GT14
The GT14 Series is Mitsubishi Electric's new standard-level Graphic Operation Terminal (GOT). Incorporating advanced functionality and embedded Ethernet communication all at a surprisingly low price point, the GT14 Series suits a variety of users and applications. Wherever the GT14 Series travels local users benefit from language switching and stroke font display functions. The 5.7" display is available in a 65,536 color or 16 shade gray scale monochrome screen. In addition to Ethernet, the GT14 Series also has serial communication ports for RS-232, RS-422, and RS-485. Expandability and data storage is provided by the USB host and SD card ports, supplementing the GT14 Series' data logging and PLC backup/restore functions.

The GT14 Series is Mitsubishi Electric's new standard-level Graphic Operation Terminal (GOT). Incorporating advanced functionality and embedded Ethernet communication all at a surprisingly low price point, the GT14 Series suits a variety of users and applications. Wherever the GT14 Series travels local users benefit from language switching and stroke font display functions. The 5.7" display is available in a 65,536 color or 16 shade gray scale monochrome screen. In addition to Ethernet, the GT14 Series also has serial communication ports for RS-232, RS-422, and RS-485. Expandability and data storage is provided by the USB host and SD card ports, supplementing the GT14 Series' data logging and PLC backup/restore functions.

Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Human Machine Interfaces
Product Number GT14
Product Name Graphic Operation Terminal
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485
Type Flat Panel Display
Screen Graphic
Resolution QVGA
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Smart HMI 17,3
Specs
Configuration Panel
Display Options Touch Screen
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
Touch Screen, Fhd, 15.6, 240Vac; Meter Display Type Advantech - 28AK4971 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details
Operator unit - CDPX-X-A-S-10 - Festo Corporation
Specs
Configuration Panel
Resolution SVGA
Display Size 10.4 inch (264 mm)
View Details
HMI Displays - 215251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Certifications RoHS Compliant
Resolution 1280 x 1024 pixel
View Details