Mitsubishi Electric Automation, Inc. Graphic Operation Terminal GT11

Description
The GT11 Series is Mitsubishi's mid level GOT HMI. Models in this range offer basic HMI functionality in a 6" package. Ideal for many standalone machine level applications these models build on the functionality found in the GT10 Series and add enhancements like scripting, animation and removable memory access (compact flash). GT11 is available in panel mount or pendent style configurations and offers several display options including monochrome, color STN and color TFT. Common hardware features for the GT11 include an enhanced CPU, integrated communication ports (RS232/422) and power supply, front mounted USB port, compact flash slot, and 3MB onboard flash memory.
Datasheet
Description
The GT11 Series is Mitsubishi's mid level GOT HMI. Models in this range offer basic HMI functionality in a 6" package. Ideal for many standalone machine level applications these models build on the functionality found in the GT10 Series and add enhancements like scripting, animation and removable memory access (compact flash). GT11 is available in panel mount or pendent style configurations and offers several display options including monochrome, color STN and color TFT. Common hardware features for the GT11 include an enhanced CPU, integrated communication ports (RS232/422) and power supply, front mounted USB port, compact flash slot, and 3MB onboard flash memory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphic Operation Terminal - GT11 - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Graphic Operation Terminal
GT11
Graphic Operation Terminal GT11
The GT11 Series is Mitsubishi's mid level GOT HMI. Models in this range offer basic HMI functionality in a 6" package. Ideal for many standalone machine level applications these models build on the functionality found in the GT10 Series and add enhancements like scripting, animation and removable memory access (compact flash). GT11 is available in panel mount or pendent style configurations and offers several display options including monochrome, color STN and color TFT. Common hardware features for the GT11 include an enhanced CPU, integrated communication ports (RS232/422) and power supply, front mounted USB port, compact flash slot, and 3MB onboard flash memory.

The GT11 Series is Mitsubishi's mid level GOT HMI. Models in this range offer basic HMI functionality in a 6" package. Ideal for many standalone machine level applications these models build on the functionality found in the GT10 Series and add enhancements like scripting, animation and removable memory access (compact flash). GT11 is available in panel mount or pendent style configurations and offers several display options including monochrome, color STN and color TFT.
Common hardware features for the GT11 include an enhanced CPU, integrated communication ports (RS232/422) and power supply, front mounted USB port, compact flash slot, and 3MB onboard flash memory.

Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Human Machine Interfaces
Product Number GT11
Product Name Graphic Operation Terminal
Configuration Panel
I/O Interfaces RS232; RS422; RS485; USB
Type Flat Panel Display
Screen Graphic
Resolution QVGA
Unlock Full Specs
to access all available technical data

Similar Products

DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details
Touch Screen, Xga Tft Led Lcd, 15, I7; Meter Display Type Advantech - 24AJ2325 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 15.0 inch (381 mm)
View Details
HMI Displays - 302500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Panel
Certifications RoHS Compliant
Resolution 800 x 480 pixel
View Details