Mitsubishi Electric Automation, Inc. Graphic Operation Terminal GT16

Description
The GT16 Series is Mitsubishi's new flagship Graphic Operation Terminal (GOT). Models in this range offer a comprehensive feature set in an integrated HMI hardware package. Ideal for any standalone or networked solutions, the GT16 easily delivers visualization for machine, factory and enterprise level applications. Unmatched in performance, the GT16 integrates both multimedia and HMI functionality in a single platform to rival the traditional PC. Unique to GT16 and GT15 Series are an assortment of embedded maintenance functions to improve uptime and operations. Terminals range from 15 inch down to 8.4 inch and are available in a wide range of resolutions (XGA, SVGA and VGA). Common hardware features for the GT16 include an enhanced CPU and graphics engine, integrated communication ports (RS232/RS422/Etherne t) and power supply, front mounted dual USB ports (USB host/device), compact flash and options slots and 15MB of onboard flash memory as standard.
Datasheet
Description
The GT16 Series is Mitsubishi's new flagship Graphic Operation Terminal (GOT). Models in this range offer a comprehensive feature set in an integrated HMI hardware package. Ideal for any standalone or networked solutions, the GT16 easily delivers visualization for machine, factory and enterprise level applications. Unmatched in performance, the GT16 integrates both multimedia and HMI functionality in a single platform to rival the traditional PC. Unique to GT16 and GT15 Series are an assortment of embedded maintenance functions to improve uptime and operations. Terminals range from 15 inch down to 8.4 inch and are available in a wide range of resolutions (XGA, SVGA and VGA). Common hardware features for the GT16 include an enhanced CPU and graphics engine, integrated communication ports (RS232/RS422/Etherne t) and power supply, front mounted dual USB ports (USB host/device), compact flash and options slots and 15MB of onboard flash memory as standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphic Operation Terminal - GT16 - Mitsubishi Electric Automation, Inc.
Vernon Hills, IL, USA
Graphic Operation Terminal
GT16
Graphic Operation Terminal GT16
The GT16 Series is Mitsubishi's new flagship Graphic Operation Terminal (GOT). Models in this range offer a comprehensive feature set in an integrated HMI hardware package. Ideal for any standalone or networked solutions, the GT16 easily delivers visualization for machine, factory and enterprise level applications. Unmatched in performance, the GT16 integrates both multimedia and HMI functionality in a single platform to rival the traditional PC. Unique to GT16 and GT15 Series are an assortment of embedded maintenance functions to improve uptime and operations. Terminals range from 15 inch down to 8.4 inch and are available in a wide range of resolutions (XGA, SVGA and VGA). Common hardware features for the GT16 include an enhanced CPU and graphics engine, integrated communication ports (RS232/RS422/Etherne t) and power supply, front mounted dual USB ports (USB host/device), compact flash and options slots and 15MB of onboard flash memory as standard.

The GT16 Series is Mitsubishi's new flagship Graphic Operation Terminal (GOT). Models in this range offer a comprehensive feature set in an integrated HMI hardware package. Ideal for any standalone or networked solutions, the GT16 easily delivers visualization for machine, factory and enterprise level applications. Unmatched in performance, the GT16 integrates both multimedia and HMI functionality in a single platform to rival the traditional PC. Unique to GT16 and GT15 Series are an assortment of embedded maintenance functions to improve uptime and operations. Terminals range from 15 inch down to 8.4 inch and are available in a wide range of resolutions (XGA, SVGA and VGA).

Common hardware features for the GT16 include an enhanced CPU and graphics engine, integrated communication ports (RS232/RS422/Ethernet) and power supply, front mounted dual USB ports (USB host/device), compact flash and options slots and 15MB of onboard flash memory as standard.

Supplier's Site Datasheet

Technical Specifications

  Mitsubishi Electric Automation, Inc.
Product Category Human Machine Interfaces
Product Number GT16
Product Name Graphic Operation Terminal
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB
Type Flat Panel Display
Screen Graphic
Resolution VGA (optional feature); SVGA (optional feature); XGA (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Sxga Tft Led Lcd, 12, I3; Meter Display Type Advantech - 37AJ3126 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution XGA; 1024 x 768 Pixels
Display Size 12.0 inch (305 mm)
View Details
Operator Interface - 50078058 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details
Operator Interface - 838344 - Radwell International
Allen-Bradley / Rockwell Automation
View Details