Touch Panel 600; 54.6 cm (21.5"); 1920 x 1080 pixels; 2 x ETHERNET, 2 x USB, Audio; Visu Panel
| WAGO | |
|---|---|
| Product Category | Touch Screen Displays |
| Product Number | 762-4206/8000-001 |
| Product Name | Visu Panel - Control Panel |
| Screen Type | LCD or other Flat Panel Display |
| Mounting Options | Clamping elements (included) |
| Sensor Type | Resistive |