Ebinger Manufacturing Corp. Closet Bolts/Nuts BC516

Description
SOLID BRASS MATERIAL 5/16 INCH SIZE 2-1/4 INCH (2) BOLT, (2) NUT, (2) BRASS WASHER, (2) NICKEL PLATED WASHER INCLUSIONS/FEATURES PACKAGING TYPE POLY BAG WITH BREAK AWAY POINT
Datasheet
Description
SOLID BRASS MATERIAL 5/16 INCH SIZE 2-1/4 INCH (2) BOLT, (2) NUT, (2) BRASS WASHER, (2) NICKEL PLATED WASHER INCLUSIONS/FEATURES PACKAGING TYPE POLY BAG WITH BREAK AWAY POINT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closet Bolts/Nuts - BC516 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Closet Bolts/Nuts
BC516
Closet Bolts/Nuts BC516
SOLID BRASS MATERIAL 5/16 INCH SIZE 2-1/4 INCH (2) BOLT, (2) NUT, (2) BRASS WASHER, (2) NICKEL PLATED WASHER INCLUSIONS/FEATURES PACKAGING TYPE POLY BAG WITH BREAK AWAY POINT
  • SOLID BRASS MATERIAL
  • 5/16 INCH SIZE
  • 2-1/4 INCH
  • (2) BOLT, (2) NUT, (2) BRASS WASHER, (2) NICKEL PLATED WASHER INCLUSIONS/FEATURES
  • PACKAGING TYPE POLY BAG
  • WITH BREAK AWAY POINT
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Nuts
Product Number BC516
Product Name Closet Bolts/Nuts
Type Closet Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flange Nuts - 19953 - Jergens, Inc.
Specs
Type Flange Nut
Size M8; M8 x 1.25
Material Steel; Low Carbon Steel
View Details
Polyamide Metric Threaded Locknuts - 7211975 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size M16
Material Bronze
View Details
2 suppliers
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details
Plastic Lock Nuts - MIV-NUT - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Type Locknut
Size M8; M10; M12; M16; M20; M25; M32; M36; M40
Material Plastic
View Details