EHN9-50 -- HEX NUT - NON METRIC
Ebinger Manufacturing Corp.
Hex Nut - Non Metric
EHN9-50
Description
5/8 INCH NOMINAL DIAMETER
11 TPI
35/64 INCH THICKNESS
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
35/64 THICKNESS - FRACTIONAL
.5468 THICKNESS - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
5/8 INCH NOMINAL DIAMETER
11 TPI
35/64 INCH THICKNESS
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
35/64 THICKNESS - FRACTIONAL
.5468 THICKNESS - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
Datasheet
Suppliers
5/8 INCH NOMINAL DIAMETER
11 TPI
35/64 INCH THICKNESS
5/8 NOMINAL DIAMETER - FRACTIONAL
.625 NOMINAL DIAMETER - DECIMAL
35/64 THICKNESS - FRACTIONAL
.5468 THICKNESS - DECIMAL
PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
- 5/8 INCH NOMINAL DIAMETER
- 11 TPI
- 35/64 INCH THICKNESS
- 5/8 NOMINAL DIAMETER - FRACTIONAL
- .625 NOMINAL DIAMETER - DECIMAL
- 35/64 THICKNESS - FRACTIONAL
- .5468 THICKNESS - DECIMAL
- PACKAGING QUANTITY 50 PIECES PER PLASTIC BOX
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
EHN9-50 |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
5/8"; 5/8-11 (UNC)
Material
Steel; Low Carbon Steel
Finish
Black Oxide; Black Oxide
View Details
Type
Hex Nut
Size
Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material
Bronze
View Details
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details