Ebinger Manufacturing Corp. Closet Bolts/Nuts BC14

Description
SOLID BRASS MATERIAL 1/4 INCH SIZE 2-1/4 INCH (2) BOLT, (2) NUT, (2) BRASS WASHER, (2) NICKEL PLATED WASHER INCLUSIONS/FEATURES PACKAGING TYPE POLY BAG WITH BREAK AWAY POINT
Datasheet
Description
SOLID BRASS MATERIAL 1/4 INCH SIZE 2-1/4 INCH (2) BOLT, (2) NUT, (2) BRASS WASHER, (2) NICKEL PLATED WASHER INCLUSIONS/FEATURES PACKAGING TYPE POLY BAG WITH BREAK AWAY POINT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closet Bolts/Nuts - BC14 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Closet Bolts/Nuts
BC14
Closet Bolts/Nuts BC14
SOLID BRASS MATERIAL 1/4 INCH SIZE 2-1/4 INCH (2) BOLT, (2) NUT, (2) BRASS WASHER, (2) NICKEL PLATED WASHER INCLUSIONS/FEATURES PACKAGING TYPE POLY BAG WITH BREAK AWAY POINT
  • SOLID BRASS MATERIAL
  • 1/4 INCH SIZE
  • 2-1/4 INCH
  • (2) BOLT, (2) NUT, (2) BRASS WASHER, (2) NICKEL PLATED WASHER INCLUSIONS/FEATURES
  • PACKAGING TYPE POLY BAG
  • WITH BREAK AWAY POINT
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Nuts
Product Number BC14
Product Name Closet Bolts/Nuts
Type Closet Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Nuts - 1920-2264-ND - DigiKey
Altech Corp.
Specs
Type Locknut
Material Plastic; Polyamide
View Details
Channel Nuts - 1766939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size M8
Finish Zinc Plated; Zinc Plated
View Details