TR1-8COUPL -- COUPLING NUT - NON METRIC
Ebinger Manufacturing Corp.
Coupling Nut - Non Metric
TR1-8COUPL
Description
STRAIGHT TYPE
#1 NOMINAL DIAMETER
8 TPI
#1 NOMINAL DIAMETER - FRACTIONAL
.073 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 10
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-3/4 INCH
THICKNESS - DECIMAL 2.75
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-3/4
-
Ebinger Manufacturing Corp.
Datasheet
Description
STRAIGHT TYPE
#1 NOMINAL DIAMETER
8 TPI
#1 NOMINAL DIAMETER - FRACTIONAL
.073 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 10
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-3/4 INCH
THICKNESS - DECIMAL 2.75
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-3/4
Datasheet
Suppliers
STRAIGHT TYPE
#1 NOMINAL DIAMETER
8 TPI
#1 NOMINAL DIAMETER - FRACTIONAL
.073 NOMINAL DIAMETER - DECIMAL
PACKAGING QUANTITY 10
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS 2-3/4 INCH
THICKNESS - DECIMAL 2.75
THICKNESS - DECIMAL - UOM IN
THICKNESS - FRACTIONAL 2-3/4
- STRAIGHT TYPE
- #1 NOMINAL DIAMETER
- 8 TPI
- #1 NOMINAL DIAMETER - FRACTIONAL
- .073 NOMINAL DIAMETER - DECIMAL
- PACKAGING QUANTITY 10
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS 2-3/4 INCH
- THICKNESS - DECIMAL 2.75
- THICKNESS - DECIMAL - UOM IN
- THICKNESS - FRACTIONAL 2-3/4
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
TR1-8COUPL |
|
Product Name
|
Coupling Nut - Non Metric |
|
Type
|
Coupling Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
National Bolt & Nut Corporation
Type
Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
Size
#6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
Material
Steel
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M4
Material
Steel; Low Carbon Steel
View Details
ZAGO Manufacturing Company, Inc.
Type
Hex Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details