EHN6 -- HEX NUT - NON METRIC
Ebinger Manufacturing Corp.
Hex Nut - Non Metric
EHN6
Description
5/16 INCH NOMINAL DIAMETER
18 TPI
17/64 INCH THICKNESS
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
17/64 THICKNESS - FRACTIONAL
.2656 THICKNESS - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
5/16 INCH NOMINAL DIAMETER
18 TPI
17/64 INCH THICKNESS
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
17/64 THICKNESS - FRACTIONAL
.2656 THICKNESS - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
Datasheet
Suppliers
Hex Nut - Non Metric
EHN6
5/16 INCH NOMINAL DIAMETER
18 TPI
17/64 INCH THICKNESS
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
17/64 THICKNESS - FRACTIONAL
.2656 THICKNESS - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
- 5/16 INCH NOMINAL DIAMETER
- 18 TPI
- 17/64 INCH THICKNESS
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- 17/64 THICKNESS - FRACTIONAL
- .2656 THICKNESS - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
EHN6 |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Hex Nut
Size
M10
Material
Stainless Steel
View Details
Keystone Electronics Corp.
Size
3/8"
Material
Bronze
Finish
Nickel Plated
View Details
2 suppliers
ZAGO Manufacturing Company, Inc.
Type
Hex Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M3
Material
Steel; Low Carbon Steel
View Details