HN6 -- HEX NUT - NON METRIC
Ebinger Manufacturing Corp.
Hex Nut - Non Metric
HN6
Description
1-7/16 INCH WIDTH ACROSS FLAT
7/8 INCH NOMINAL DIAMETER
9 TPI
55/64 INCH THICKNESS
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
55/64 THICKNESS - FRACTIONAL
.8593 THICKNESS - DECIMAL
PACKAGING QUANTITY 25 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
1-7/16 INCH WIDTH ACROSS FLAT
7/8 INCH NOMINAL DIAMETER
9 TPI
55/64 INCH THICKNESS
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
55/64 THICKNESS - FRACTIONAL
.8593 THICKNESS - DECIMAL
PACKAGING QUANTITY 25 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
Datasheet
Suppliers
1-7/16 INCH WIDTH ACROSS FLAT
7/8 INCH NOMINAL DIAMETER
9 TPI
55/64 INCH THICKNESS
7/8 NOMINAL DIAMETER - FRACTIONAL
.875 NOMINAL DIAMETER - DECIMAL
55/64 THICKNESS - FRACTIONAL
.8593 THICKNESS - DECIMAL
PACKAGING QUANTITY 25 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
- 1-7/16 INCH WIDTH ACROSS FLAT
- 7/8 INCH NOMINAL DIAMETER
- 9 TPI
- 55/64 INCH THICKNESS
- 7/8 NOMINAL DIAMETER - FRACTIONAL
- .875 NOMINAL DIAMETER - DECIMAL
- 55/64 THICKNESS - FRACTIONAL
- .8593 THICKNESS - DECIMAL
- PACKAGING QUANTITY 25 PIECES PER PLASTIC BOX
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
HN6 |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Hex Nut
Material
Steel; Steel
Finish
Zinc Plated; Zinc Plated
View Details
Keystone Electronics Corp.
Size
1/4"
Material
Bronze
Finish
Nickel Plated
View Details
2 suppliers
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M5
Material
Steel; Low Carbon Steel
View Details
Size
1/2"; 1/2-13 (UNC)
Material
Steel; Low Carbon Steel
Finish
Black Oxide; Black Oxide
View Details