EMSN2 -- HEX NUT - NON METRIC
Ebinger Manufacturing Corp.
Hex Nut - Non Metric
EMSN2
Description
#10 NOMINAL DIAMETER
24 TPI
1/8 INCH THICKNESS
.19 NOMINAL DIAMETER - DECIMAL
1/8 THICKNESS - FRACTIONAL
.125 THICKNESS - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
-
Ebinger Manufacturing Corp.
Datasheet
Description
#10 NOMINAL DIAMETER
24 TPI
1/8 INCH THICKNESS
.19 NOMINAL DIAMETER - DECIMAL
1/8 THICKNESS - FRACTIONAL
.125 THICKNESS - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
Datasheet
Suppliers
Hex Nut - Non Metric
EMSN2
#10 NOMINAL DIAMETER
24 TPI
1/8 INCH THICKNESS
.19 NOMINAL DIAMETER - DECIMAL
1/8 THICKNESS - FRACTIONAL
.125 THICKNESS - DECIMAL
PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
FINISH/COATING ZINC PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
- #10 NOMINAL DIAMETER
- 24 TPI
- 1/8 INCH THICKNESS
- .19 NOMINAL DIAMETER - DECIMAL
- 1/8 THICKNESS - FRACTIONAL
- .125 THICKNESS - DECIMAL
- PACKAGING QUANTITY 100 PIECES PER PLASTIC BOX
- FINISH/COATING ZINC PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
EMSN2 |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Hex Nut
Size
#4
Material
Plastic; Nylon
View Details
Keystone Electronics Corp.
Type
Shaft Lock
Material
Bronze
Finish
Nickel Plated
View Details
Type
Hex Nut; Locknut; Other; Nut with a Sealing O-Ring
Size
M12
Material
Steel; Low Carbon Steel
View Details
Type
Hex Nut; Locknut
Size
PG21
Material
Bronze
View Details
2 suppliers