Schmalz Inc. Hose sleeve ST 20 AL-EL 10.02.01.01679

Description
Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic processes.
Datasheet
Description
Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic processes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hose sleeve ST 20 AL-EL - 10.02.01.01679 - Schmalz Inc.
Raleigh, NC, United States
Hose sleeve ST 20 AL-EL
10.02.01.01679
Hose sleeve ST 20 AL-EL 10.02.01.01679
Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic processes.

Due to their small size, the basic ejectors can be used even in confined spaces. Due to the simple design with main body, venturi nozzle and silencer, this ejector is low maintenance and wear-resistant. The ejector's lightweight build makes it particularly suited for use in highly dynamic processes.

Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Hose Fittings
Product Number 10.02.01.01679
Product Name Hose sleeve ST 20 AL-EL
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
Minimatic® Slip-On Fitting - SP4-4 - Clippard
Specs
Fitting Type Adapter Fitting; Pneumatic Fitting; Swivel Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
Carbon Steel Two-Piece Fittings Inserts, JIC Female 37º Seat - A Series - A-0812-FJSH - Kuriyama of America, Inc.
Specs
Material Steel
English Size 1.062 inch (26.99 mm)
View Details
Barb tubing fitting - N-1/4-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details