PMC Engineering LLC Digital Relative Humidity/Temperature Transmitter for Wall Mounting WM281

Description
The WM281 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized. Analog and digital output standard Based on the interchangeable Hygrosmart module Analog output signals selectable through software Metric or imperial measurement units selectable through software
Description
The WM281 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized. Analog and digital output standard Based on the interchangeable Hygrosmart module Analog output signals selectable through software Metric or imperial measurement units selectable through software

Suppliers

Company
Product
Description
Supplier Links
Digital Relative Humidity/Temperature Transmitter for Wall Mounting - WM281 - PMC Engineering LLC
Danbury, CT, USA
Digital Relative Humidity/Temperature Transmitter for Wall Mounting
WM281
Digital Relative Humidity/Temperature Transmitter for Wall Mounting WM281
The WM281 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized. Analog and digital output standard Based on the interchangeable Hygrosmart module Analog output signals selectable through software Metric or imperial measurement units selectable through software

The WM281 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized.

  • Analog and digital output standard
  • Based on the interchangeable Hygrosmart module
  • Analog output signals selectable through software
  • Metric or imperial measurement units selectable through software
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Moisture Meters
Product Number WM281
Product Name Digital Relative Humidity/Temperature Transmitter for Wall Mounting
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Transmitter
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity Sensors - 10142048-22 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Hygrometers - 2410542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers