PMC Engineering LLC Relative Humidity and Temperature Transmitter, Analog PC62 & 62V

Description
The PC series offers a comprehensive range of relative humidity transmitters for accurate, stable and repeatable measurements. Available with analog or digital output signals, the PC series can be installed in a wide variety of applications. PC62 is designed for high accurate measurements in precision manufacturing applications Digital or analog output possible PC62 available with calculated absolute humidity, dew point or wet bulb temperature output Output range on the PC62V is free scalable
Description
The PC series offers a comprehensive range of relative humidity transmitters for accurate, stable and repeatable measurements. Available with analog or digital output signals, the PC series can be installed in a wide variety of applications. PC62 is designed for high accurate measurements in precision manufacturing applications Digital or analog output possible PC62 available with calculated absolute humidity, dew point or wet bulb temperature output Output range on the PC62V is free scalable

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Transmitter, Analog - PC62 & 62V - PMC Engineering LLC
Danbury, CT, USA
Relative Humidity and Temperature Transmitter, Analog
PC62 & 62V
Relative Humidity and Temperature Transmitter, Analog PC62 & 62V
The PC series offers a comprehensive range of relative humidity transmitters for accurate, stable and repeatable measurements. Available with analog or digital output signals, the PC series can be installed in a wide variety of applications. PC62 is designed for high accurate measurements in precision manufacturing applications Digital or analog output possible PC62 available with calculated absolute humidity, dew point or wet bulb temperature output Output range on the PC62V is free scalable

The PC series offers a comprehensive range of relative humidity transmitters for accurate, stable and repeatable measurements. Available with analog or digital output signals, the PC series can be installed in a wide variety of applications.

  • PC62 is designed for high accurate measurements in precision manufacturing applications
  • Digital or analog output possible
  • PC62 available with calculated absolute humidity, dew point or wet bulb temperature output
  • Output range on the PC62V is free scalable
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Moisture Meters
Product Number PC62 & 62V
Product Name Relative Humidity and Temperature Transmitter, Analog
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Absolute Humidity; DewPoint; Temperature
Form Factor Sensor; Transmitter
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Dewpoint Sensor -  - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Sensor
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Trace Moisture Analyzer - moisture.IQ - Panametrics
Specs
Application Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air
Features Datalogger
Variables Measured DewPoint; Pressure (optional feature); Temperature (optional feature)
View Details
Multifunction Air Humidity Meter - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity
Form Factor Meter
View Details
Hygrometers - 2410542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details