PMC Engineering LLC Digital Relative Humidity Transmitter for Pressurized Applications WR295

Description
The WR295 relative humidity transmitter includes the interchangeable HYGROSMART module. This interchangeable module allows you to recalibrate the transmitter simply by replacing the sensor head. As a result, maintenance costs are greatly reduced and machine down-time is minimized. Up to 30 bar / 450 psi pressure Analog and digital output standard Interchangeable probe Analog output signals selectable through software Metric or US measurement units selectable through software
Description
The WR295 relative humidity transmitter includes the interchangeable HYGROSMART module. This interchangeable module allows you to recalibrate the transmitter simply by replacing the sensor head. As a result, maintenance costs are greatly reduced and machine down-time is minimized. Up to 30 bar / 450 psi pressure Analog and digital output standard Interchangeable probe Analog output signals selectable through software Metric or US measurement units selectable through software

Suppliers

Company
Product
Description
Supplier Links
Digital Relative Humidity Transmitter for Pressurized Applications - WR295 - PMC Engineering LLC
Danbury, CT, USA
Digital Relative Humidity Transmitter for Pressurized Applications
WR295
Digital Relative Humidity Transmitter for Pressurized Applications WR295
The WR295 relative humidity transmitter includes the interchangeable HYGROSMART module. This interchangeable module allows you to recalibrate the transmitter simply by replacing the sensor head. As a result, maintenance costs are greatly reduced and machine down-time is minimized. Up to 30 bar / 450 psi pressure Analog and digital output standard Interchangeable probe Analog output signals selectable through software Metric or US measurement units selectable through software

The WR295 relative humidity transmitter includes the interchangeable HYGROSMART module. This interchangeable module allows you to recalibrate the transmitter simply by replacing the sensor head. As a result, maintenance costs are greatly reduced and machine down-time is minimized.

  • Up to 30 bar / 450 psi pressure
  • Analog and digital output standard
  • Interchangeable probe
  • Analog output signals selectable through software
  • Metric or US measurement units selectable through software
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Moisture Meters
Product Number WR295
Product Name Digital Relative Humidity Transmitter for Pressurized Applications
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor; Transmitter; Instrument
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.1-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Moisture Meters - 1469082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Humidity module for dew point monitoring - HYT 939 K5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details