PMC Engineering LLC Digital Relative Humidity and Temperature Transmitter, Remote Version for High Temperatures WR283

Description
The WR283 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications thanks to the remote placing of the measurement element and its small overall size. The interchangeable probe allows for simple recalibration and lower maintenance costs. Analog and digital output standard Interchangeable probe Analog output signals selectable through software Metric or US measurement units selectable through software
Description
The WR283 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications thanks to the remote placing of the measurement element and its small overall size. The interchangeable probe allows for simple recalibration and lower maintenance costs. Analog and digital output standard Interchangeable probe Analog output signals selectable through software Metric or US measurement units selectable through software

Suppliers

Company
Product
Description
Supplier Links
Digital Relative Humidity and Temperature Transmitter, Remote Version for High Temperatures - WR283 - PMC Engineering LLC
Danbury, CT, USA
Digital Relative Humidity and Temperature Transmitter, Remote Version for High Temperatures
WR283
Digital Relative Humidity and Temperature Transmitter, Remote Version for High Temperatures WR283
The WR283 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications thanks to the remote placing of the measurement element and its small overall size. The interchangeable probe allows for simple recalibration and lower maintenance costs. Analog and digital output standard Interchangeable probe Analog output signals selectable through software Metric or US measurement units selectable through software

The WR283 relative humidity sensor uses the HYGROSMART module, integrated in the interchangeable probe and cable. This device can be used in high-temperature applications thanks to the remote placing of the measurement element and its small overall size. The interchangeable probe allows for simple recalibration and lower maintenance costs.

  • Analog and digital output standard
  • Interchangeable probe
  • Analog output signals selectable through software
  • Metric or US measurement units selectable through software
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Moisture Meters
Product Number WR283
Product Name Digital Relative Humidity and Temperature Transmitter, Remote Version for High Temperatures
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Transmitter
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity, Moisture Sensors - 223-1592-1-ND - DigiKey
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 5 %
View Details
4 suppliers
Hygrometers - 2410543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers