PMC Engineering LLC HVAC Relative Humidity and Temperature Transmitter, Room Mount RM33 & 52

Description
The RM series of relative humidity and temperature transmitters offers a comprehensive range of output signals and measurement ranges. The transmitters are housed in a wall mounting enclosure making these instruments ideal for HVAC and building management applications. Designed for low cost HVAC applications Quick installation: electrical rear connection with screw terminals Superior long term stability
Description
The RM series of relative humidity and temperature transmitters offers a comprehensive range of output signals and measurement ranges. The transmitters are housed in a wall mounting enclosure making these instruments ideal for HVAC and building management applications. Designed for low cost HVAC applications Quick installation: electrical rear connection with screw terminals Superior long term stability

Suppliers

Company
Product
Description
Supplier Links
HVAC Relative Humidity and Temperature Transmitter, Room Mount - RM33 & 52 - PMC Engineering LLC
Danbury, CT, USA
HVAC Relative Humidity and Temperature Transmitter, Room Mount
RM33 & 52
HVAC Relative Humidity and Temperature Transmitter, Room Mount RM33 & 52
The RM series of relative humidity and temperature transmitters offers a comprehensive range of output signals and measurement ranges. The transmitters are housed in a wall mounting enclosure making these instruments ideal for HVAC and building management applications. Designed for low cost HVAC applications Quick installation: electrical rear connection with screw terminals Superior long term stability

The RM series of relative humidity and temperature transmitters offers a comprehensive range of output signals and measurement ranges. The transmitters are housed in a wall mounting enclosure making these instruments ideal for HVAC and building management applications.

  • Designed for low cost HVAC applications
  • Quick installation: electrical rear connection with screw terminals
  • Superior long term stability
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Moisture Meters
Product Number RM33 & 52
Product Name HVAC Relative Humidity and Temperature Transmitter, Room Mount
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Transmitter
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument
View Details
Humidity Sensors - 10142048-30 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Moisture Meters - 1469082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers