PMC Engineering LLC Relative Humidity and Temperature Transmitter, Multi Unit WM33 & 52

Description
Wall-mounted units that have the ability to display and provide an output signal of % RH, dew point or absolute humidity and temperature. The WM Series offers excellent measurement accuracy and stability wherever a wall-mounted sensor is required. WM33 is designed for low cost HVAC applications WM52 has digital technology and is designed for accurate measurements in a controlled environment Easy to re-calibrate to maintain high accuracy
Description
Wall-mounted units that have the ability to display and provide an output signal of % RH, dew point or absolute humidity and temperature. The WM Series offers excellent measurement accuracy and stability wherever a wall-mounted sensor is required. WM33 is designed for low cost HVAC applications WM52 has digital technology and is designed for accurate measurements in a controlled environment Easy to re-calibrate to maintain high accuracy

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity and Temperature Transmitter, Multi Unit - WM33 & 52 - PMC Engineering LLC
Danbury, CT, USA
Relative Humidity and Temperature Transmitter, Multi Unit
WM33 & 52
Relative Humidity and Temperature Transmitter, Multi Unit WM33 & 52
Wall-mounted units that have the ability to display and provide an output signal of % RH, dew point or absolute humidity and temperature. The WM Series offers excellent measurement accuracy and stability wherever a wall-mounted sensor is required. WM33 is designed for low cost HVAC applications WM52 has digital technology and is designed for accurate measurements in a controlled environment Easy to re-calibrate to maintain high accuracy

Wall-mounted units that have the ability to display and provide an output signal of % RH, dew point or absolute humidity and temperature. The WM Series offers excellent measurement accuracy and stability wherever a wall-mounted sensor is required.

  • WM33 is designed for low cost HVAC applications
  • WM52 has digital technology and is designed for accurate measurements in a controlled environment
  • Easy to re-calibrate to maintain high accuracy
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Moisture Meters
Product Number WM33 & 52
Product Name Relative Humidity and Temperature Transmitter, Multi Unit
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Absolute Humidity; DewPoint; Temperature
Form Factor Transmitter; Instrument
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity Sensors - HPP845E131R5 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
5 suppliers
Hygrometers - 2410543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity; DewPoint
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Humidity module for dew point monitoring - HYT 939 K5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details