PMC Engineering LLC Relative Humidity/Temperature Digital Transmitter for Wall Mounting WM291

Description
The WM291 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized. Third output optional Analog and digital output standard Based on the interchangeable Hygrosmart module Analog output signals selectable through software Metric or imperial measurement units selectable through software Available with calculated absolute humidity, dew-point, frost point, mixing ratio or specific enthalpy output
Description
The WM291 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized. Third output optional Analog and digital output standard Based on the interchangeable Hygrosmart module Analog output signals selectable through software Metric or imperial measurement units selectable through software Available with calculated absolute humidity, dew-point, frost point, mixing ratio or specific enthalpy output

Suppliers

Company
Product
Description
Supplier Links
Relative Humidity/Temperature Digital Transmitter for Wall Mounting - WM291 - PMC Engineering LLC
Danbury, CT, USA
Relative Humidity/Temperature Digital Transmitter for Wall Mounting
WM291
Relative Humidity/Temperature Digital Transmitter for Wall Mounting WM291
The WM291 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized. Third output optional Analog and digital output standard Based on the interchangeable Hygrosmart module Analog output signals selectable through software Metric or imperial measurement units selectable through software Available with calculated absolute humidity, dew-point, frost point, mixing ratio or specific enthalpy output

The WM291 relative humidity transmitter includes the interchangeable HYGROSMART module. The interchangeable module lets you recalibrate the transmitter simply by replacing the sensor head with the HYGROSMART module. As a result, maintenance costs are greatly reduced and down-time is minimized.

  • Third output optional
  • Analog and digital output standard
  • Based on the interchangeable Hygrosmart module
  • Analog output signals selectable through software
  • Metric or imperial measurement units selectable through software
  • Available with calculated absolute humidity, dew-point, frost point, mixing ratio or specific enthalpy output
Supplier's Site

Technical Specifications

  PMC Engineering LLC
Product Category Moisture Meters
Product Number WM291
Product Name Relative Humidity/Temperature Digital Transmitter for Wall Mounting
Application Moisture / Water Content in Gases / Air
Features Self Calibrating
Variables Measured Relative Humidity; Absolute Humidity; DewPoint; Temperature; Frost Point, Mixing Ratio, Specific Enthalpy
Form Factor Transmitter; Instrument
Relative Humidity Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity Sensors - HPP845E035R4 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Moisture Meters - 563024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Meter
Display Digital Readouts or Indicators
View Details
Humidity, Moisture Sensors - 2952-P14FEMTOCAP-G_5-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details