Loren Cook Company Datasheets for Fans and Blowers (industrial)

Industrial fans and blowers are move air and granular media in industrial and commercial settings. Typical applications include air circulation for personnel, exhaust, or material handling.


Fans and Blowers (industrial): Learn more

Product Name Notes
A high plume fans, designed for safer and more reliable displacementof lab exhaust air. Included are the lab hoods, modulating control valves, ductwork connecting to a manifold, a mixing box...
Air Cirulators are designed for industrial and commercial applications requiring air circulators. All units are ETL listed in the US and Canda. Standard Air Circulators,with 4 mount options. CAC-ACH Oscillating:...
Building ventilation requirements are often dictated by changes in the outside air temperature, production processes within a facility and / or occupancy within a facility. LOREN COOK COMPANY’s Economizer Fan...
CA centrifugal blowers are standard with a steel backward inclined, airfoil wheel. They are available in single and double width configurations. CF centrifugal blowers are standard with a steel backward...
Centri-Vane® and Centri-Vane® Stretch are constructed of aluminum and designed for straight-through air flow. Performance ranges from 50 to 31,200 CFM with static pressures to 6” w.g. The Centri-Vane® belt...
Centrifugal Plenum Fan is an unhoused fan designed for operation in plenum installations such as air handling units. The fan pressurizes the plenum in which it operates so ductwork can...
CFS Centrifugal Filtered Supply Blowers are designed to supply filtered makeup air to buildings while offering a louvered design that is architecturally pleasing. The louvered penthouse design also allows for...
COOK adjustable pitch vane axial fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space-efficient inline package. The AVA is available...
COOK AF tube axial fans are designed to fill the performance gap between typical duct fans and heavy-duty vane axial fans. High efficiency propeller with six airfoil blades available in...
Cook power roof and wall ventilators provide maximum performance and durability in a wide variety of commercial and industrial air moving applications. Exhaust applications include general ventilation, fume-hood, paint booth...
CP centrifugal utility vent sets offer durability and reliability in a self-contained package. About Centrifugal Fans: A centrifugal wheel brings air in parallel to the axis of rotation and discharges...
Duct Blower product line provides maximum performance and durability in a belt drive duct fan. The product line consists of the DB, TDB, DBX, TDBX and SDB. These four products...
Fiber-Reinforced Plastic (FRP) provides excellent corrosion resistance and weight saving when compared to carbon steel. Fiberglass fans can weigh 15 to 40% less than traditional steel Class II utility vent...
Fixed Pitch Vane Axial Fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space efficient inline package. The VA is available...
Gemini fans provide maximum performance, durability, and ease of installation in a wide variety of ceiling (GC) and inline (GN) clean air exhaust applications. There is a range of sizes,...
H Series Propeller Roof Ventilators are designed for industrial or commercial applications requiring a low profile roof top design. The H Series is available in exhaust, supply, reversible(*) or filtered...
HMD product line offers outstanding performance and durability for direct fire make-up air applications. Direct fire units offer the highest heating efficiency possible by having the flame directly in the...
KSP product line provides maximum performance and durability in kitchen supply applications. The insulated top cover provides weather protection for the motor and drive components. Quick release latches provide tool-free...
LC Power Roof Ventilators have been designed to provide a low silhouette for clean architectural lines.
LOREN COOK COMPANY ASP and ASP-T Filtered Air Supply Packages are available in six quiet and efficient sizes supplying air from 400 to 14,000 CFM. Installation is quick and easy.
Low profile roof exhaust ventilator provides maximum performance and durability in a wide variety of applications from general ventilaton to restaurant hood exhaust. The Lo-Pro’s one-of-a-kind double scroll design produces...
Material handler blowers provide for continuous movement of material-laden air. It is well suited for installations involving exhaust, material conveying, pollution control, air circulation and a variety of other uses.
Model CBF direct drive transfer fans are ideal for ventilating equipment rooms, plumbing & electrical chases or nearly any confined space. The compact design and maintenance free motors provide an...
Propeller Roof fans are designed for industrial and commercial and industrial supply or exhaust applications. The fans are offered in both spun aluminum and architectural tiered aluminum construction and offer...
Propeller Upblast fans are designed for industrial and commercial applications requiring movement of large volume of air with low static pressures and discharge of air up and away from a...
Propeller Wall Fans are offered with four styles of propellers, in two drive configurations and with a variety of available accessories to adapt the fans to many different installations. All...
Provide maximum performance and durability in a wide variety of commercial and industrial air moving applications. Description: Fan shall be a galvanized steel, tamper proof, roof mounted, belt driven,...
Restaurant Exhaust Ventilator provides maximum performance and durability in kitchen hood exhaust applications. VCR unit top cap assembly is designed to provide weather protection for the motor and drive components...
Square Centrifugal Inline fans provide maximum performance and durability in a rugged inline design. The SQI is suitable for a wide variety of commercial and industrial air moving applications. Applications...
Square Inline Fan - is the most versatile fan in the industry. The SQN has the shortest depth of any available square inline fan. Standard universal mounting feet allows the...
The QMX and QMX-HP are designed for supply, exhaust, or return air applications. Performance ranges from 500 to 119,500 CFM with static pressures to 9” w.g. The QMX is offered...
The REBEL direct drive propeller roof fans are available in 4 fan sizes with propeller diameters ranging from 12 inches to 24 inches. The REBEL provides maximum performance, durability, economy,...
Tubular Centrifugal Inline fans are available in direct drive sizes from 60 to 165, and belt drive sizes from 60 to 490 in both standard and heavy duty construction. TCN...