Loren Cook Company Direct Fire Heated Make-Up Air Unit HMD

Description
HMD product line offers outstanding performance and durability for direct fire make-up air applications. Direct fire units offer the highest heating efficiency possible by having the flame directly in the airstream, creating no efficiency losses from heating a tube or plenum. Applications include: Kitchen or food service Parkways Skywalks Light industrial Wherever tempered make-up air is required. The HMD offers industry leading standard features in a "package system" that contains features that are optional from all other competitors. The rugged yet simple design of the unit provides low maintenance and superior performance. The standard controls offer flexibility for future integration and are extremely user friendly, with optional remote display.
Datasheet
Description
HMD product line offers outstanding performance and durability for direct fire make-up air applications. Direct fire units offer the highest heating efficiency possible by having the flame directly in the airstream, creating no efficiency losses from heating a tube or plenum. Applications include: Kitchen or food service Parkways Skywalks Light industrial Wherever tempered make-up air is required. The HMD offers industry leading standard features in a "package system" that contains features that are optional from all other competitors. The rugged yet simple design of the unit provides low maintenance and superior performance. The standard controls offer flexibility for future integration and are extremely user friendly, with optional remote display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Fire Heated Make-Up Air Unit - HMD - Loren Cook Company
Springfield, MO, USA
Direct Fire Heated Make-Up Air Unit
HMD
Direct Fire Heated Make-Up Air Unit HMD
HMD product line offers outstanding performance and durability for direct fire make-up air applications. Direct fire units offer the highest heating efficiency possible by having the flame directly in the airstream, creating no efficiency losses from heating a tube or plenum. Applications include: Kitchen or food service Parkways Skywalks Light industrial Wherever tempered make-up air is required. The HMD offers industry leading standard features in a "package system" that contains features that are optional from all other competitors. The rugged yet simple design of the unit provides low maintenance and superior performance. The standard controls offer flexibility for future integration and are extremely user friendly, with optional remote display.

HMD product line offers outstanding performance and durability for direct fire make-up air applications.

Direct fire units offer the highest heating efficiency possible by having the flame directly in the airstream, creating no efficiency losses from heating a tube or plenum.

Applications include:

  • Kitchen or food service
  • Parkways
  • Skywalks
  • Light industrial
  • Wherever tempered make-up air is required.

The HMD offers industry leading standard features in a "package system" that contains features that are optional from all other competitors. The rugged yet simple design of the unit provides low maintenance and superior performance. The standard controls offer flexibility for future integration and are extremely user friendly, with optional remote display.

Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number HMD
Product Name Direct Fire Heated Make-Up Air Unit
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Type Forward Curved Centrifugal
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Filter Fans - 2254627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 3.6 inch (92 mm)
Air Flow Rate 8 SCFM (14 m³/hr)
View Details