Loren Cook Company Industrial Material Handler Blowers IMH

Description
Material handler blowers provide for continuous movement of material-laden air. It is well suited for installations involving exhaust, material conveying, pollution control, air circulation and a variety of other uses. Type IMH fans are available in standard arrangements 1, 4, 8, 9, and 10 and in special designs by consultation with the factory. Standard duty construction allows for operation up to 12,000 FPM tip speed. Heavy duty designs include tip speeds to 20,000 FPM. Type IMH is available with a full range of accessories allowing it to be adapted to many different applications. All sizes and arrangements can be field rotated to any of the standard discharge positions. In addition, models MH and MHR can be reversed in the field to obtain clockwise or counter-clockwise rotation. Models MHA and MHB cannot be reversed. All units have continuously welded housings for leak-free operation. All sizes are provided with lifting lugs for ease of handling. The bearing pedestal is securely bolted to the scroll to allow field rotation and reversing if required. Standard bearings are grease lubricated and self-aligning ball or spherical roller type selected for a minimum of 200,000 hours average life. Standard shafting is minimum AISI-C-1045 turned, ground and polished steel sized for critical speed or at least 125 percent of cataloged maximum speed.
Datasheet
Description
Material handler blowers provide for continuous movement of material-laden air. It is well suited for installations involving exhaust, material conveying, pollution control, air circulation and a variety of other uses. Type IMH fans are available in standard arrangements 1, 4, 8, 9, and 10 and in special designs by consultation with the factory. Standard duty construction allows for operation up to 12,000 FPM tip speed. Heavy duty designs include tip speeds to 20,000 FPM. Type IMH is available with a full range of accessories allowing it to be adapted to many different applications. All sizes and arrangements can be field rotated to any of the standard discharge positions. In addition, models MH and MHR can be reversed in the field to obtain clockwise or counter-clockwise rotation. Models MHA and MHB cannot be reversed. All units have continuously welded housings for leak-free operation. All sizes are provided with lifting lugs for ease of handling. The bearing pedestal is securely bolted to the scroll to allow field rotation and reversing if required. Standard bearings are grease lubricated and self-aligning ball or spherical roller type selected for a minimum of 200,000 hours average life. Standard shafting is minimum AISI-C-1045 turned, ground and polished steel sized for critical speed or at least 125 percent of cataloged maximum speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Material Handler Blowers - IMH - Loren Cook Company
Springfield, MO, USA
Industrial Material Handler Blowers
IMH
Industrial Material Handler Blowers IMH
Material handler blowers provide for continuous movement of material-laden air. It is well suited for installations involving exhaust, material conveying, pollution control, air circulation and a variety of other uses. Type IMH fans are available in standard arrangements 1, 4, 8, 9, and 10 and in special designs by consultation with the factory. Standard duty construction allows for operation up to 12,000 FPM tip speed. Heavy duty designs include tip speeds to 20,000 FPM. Type IMH is available with a full range of accessories allowing it to be adapted to many different applications. All sizes and arrangements can be field rotated to any of the standard discharge positions. In addition, models MH and MHR can be reversed in the field to obtain clockwise or counter-clockwise rotation. Models MHA and MHB cannot be reversed. All units have continuously welded housings for leak-free operation. All sizes are provided with lifting lugs for ease of handling. The bearing pedestal is securely bolted to the scroll to allow field rotation and reversing if required. Standard bearings are grease lubricated and self-aligning ball or spherical roller type selected for a minimum of 200,000 hours average life. Standard shafting is minimum AISI-C-1045 turned, ground and polished steel sized for critical speed or at least 125 percent of cataloged maximum speed.

Material handler blowers provide for continuous movement of material-laden air. It is well suited for installations involving exhaust, material conveying, pollution control, air circulation and a variety of other uses. Type IMH fans are available in standard arrangements 1, 4, 8, 9, and 10 and in special designs by consultation with the factory. Standard duty construction allows for operation up to 12,000 FPM tip speed. Heavy duty designs include tip speeds to 20,000 FPM. Type IMH is available with a full range of accessories allowing it to be adapted to many different applications.

  • All sizes and arrangements can be field rotated to any of the standard discharge positions. In addition, models MH and MHR can be reversed in the field to obtain clockwise or counter-clockwise rotation. Models MHA and MHB cannot be reversed.
  • All units have continuously welded housings for leak-free operation.
  • All sizes are provided with lifting lugs for ease of handling.
  • The bearing pedestal is securely bolted to the scroll to allow field rotation and reversing if required.
  • Standard bearings are grease lubricated and self-aligning ball or spherical roller type selected for a minimum of 200,000 hours average life.
  • Standard shafting is minimum AISI-C-1045 turned, ground and polished steel sized for critical speed or at least 125 percent of cataloged maximum speed.
Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number IMH
Product Name Industrial Material Handler Blowers
Applications / Use Ventilation (optional feature); Materials Handling
Product Form Packaged
Environment Clean; Dust
Fan / Blower Type Backward Inclined Centrifugal (optional feature); Radial Tip
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
Centrifugal Fans - 7874022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 1.3 inch (33 mm)
Air Flow Rate 33 SCFM (56.09 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PTF-S SERIES - Inline Duct Fans - PTF-125S H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details