Loren Cook Company Centrifugal Plenum Fans PLC

Description
Centrifugal Plenum Fan is an unhoused fan designed for operation in plenum installations such as air handling units. The fan pressurizes the plenum in which it operates so ductwork can be connected directly to the plenum. The fan’s design saves space by eliminating the fan housing and ductwork transition to the fan discharge. The PLC is available in aluminum and steel construction with wheel sizes of 12 to 73 inches diameter and in Class I, II, and III. PLC is licensed to bear AMCA Certified Ratings Seal for Sound and Air Performance. Performance is licensed for both inlet and outlet sound. UL/cUL 705 listing is standard on all PLC models. The PLC has a true airfoil wheel optimized for maximum efficiency. All blades are continuously welded to the wheel shroud and backplate. Optimized housing for weight savings while maintaining structural integrity. Extended lube line standard on inlet side bearing to allow for lubrication from drive side. Top braces designed to provide lifting points to aid in installation. The PLC was designed using the latest Computational Fluid Dynamics (CFD) and Finite Element Analysis (FEA) software. This allowed our engineers to optimize the inlet, wheel and housing through design iterations. Once the design was optimized, physical prototypes verfied the performance and durability of the design. The result is the most efficient plenum fan in the industry.
Datasheet
Description
Centrifugal Plenum Fan is an unhoused fan designed for operation in plenum installations such as air handling units. The fan pressurizes the plenum in which it operates so ductwork can be connected directly to the plenum. The fan’s design saves space by eliminating the fan housing and ductwork transition to the fan discharge. The PLC is available in aluminum and steel construction with wheel sizes of 12 to 73 inches diameter and in Class I, II, and III. PLC is licensed to bear AMCA Certified Ratings Seal for Sound and Air Performance. Performance is licensed for both inlet and outlet sound. UL/cUL 705 listing is standard on all PLC models. The PLC has a true airfoil wheel optimized for maximum efficiency. All blades are continuously welded to the wheel shroud and backplate. Optimized housing for weight savings while maintaining structural integrity. Extended lube line standard on inlet side bearing to allow for lubrication from drive side. Top braces designed to provide lifting points to aid in installation. The PLC was designed using the latest Computational Fluid Dynamics (CFD) and Finite Element Analysis (FEA) software. This allowed our engineers to optimize the inlet, wheel and housing through design iterations. Once the design was optimized, physical prototypes verfied the performance and durability of the design. The result is the most efficient plenum fan in the industry.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Plenum Fans - PLC - Loren Cook Company
Springfield, MO, USA
Centrifugal Plenum Fans
PLC
Centrifugal Plenum Fans PLC
Centrifugal Plenum Fan is an unhoused fan designed for operation in plenum installations such as air handling units. The fan pressurizes the plenum in which it operates so ductwork can be connected directly to the plenum. The fan’s design saves space by eliminating the fan housing and ductwork transition to the fan discharge. The PLC is available in aluminum and steel construction with wheel sizes of 12 to 73 inches diameter and in Class I, II, and III. PLC is licensed to bear AMCA Certified Ratings Seal for Sound and Air Performance. Performance is licensed for both inlet and outlet sound. UL/cUL 705 listing is standard on all PLC models. The PLC has a true airfoil wheel optimized for maximum efficiency. All blades are continuously welded to the wheel shroud and backplate. Optimized housing for weight savings while maintaining structural integrity. Extended lube line standard on inlet side bearing to allow for lubrication from drive side. Top braces designed to provide lifting points to aid in installation. The PLC was designed using the latest Computational Fluid Dynamics (CFD) and Finite Element Analysis (FEA) software. This allowed our engineers to optimize the inlet, wheel and housing through design iterations. Once the design was optimized, physical prototypes verfied the performance and durability of the design. The result is the most efficient plenum fan in the industry.

Centrifugal Plenum Fan is an unhoused fan designed for operation in plenum installations such as air handling units. The fan pressurizes the plenum in which it operates so ductwork can be connected directly to the plenum. The fan’s design saves space by eliminating the fan housing and ductwork transition to the fan discharge. The PLC is available in aluminum and steel construction with wheel sizes of 12 to 73 inches diameter and in Class I, II, and III.

  • PLC is licensed to bear AMCA Certified Ratings Seal for Sound and Air Performance.
  • Performance is licensed for both inlet and outlet sound.
  • UL/cUL 705 listing is standard on all PLC models.
  • The PLC has a true airfoil wheel optimized for maximum efficiency. All blades are continuously welded to the wheel shroud and backplate.
  • Optimized housing for weight savings while maintaining structural integrity.
  • Extended lube line standard on inlet side bearing to allow for lubrication from drive side.
  • Top braces designed to provide lifting points to aid in installation.

The PLC was designed using the latest Computational Fluid Dynamics (CFD) and Finite Element Analysis (FEA) software. This allowed our engineers to optimize the inlet, wheel and housing through design iterations. Once the design was optimized, physical prototypes verfied the performance and durability of the design.

The result is the most efficient plenum fan in the industry.

Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number PLC
Product Name Centrifugal Plenum Fans
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Type Airfoil
Unlock Full Specs
to access all available technical data

Similar Products

Sidewall Exhaust Fans -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Ventilation
Product Form Packaged
Environment Clean
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details
Backward Curved Fan - N06-B1 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Backward Curved Fans
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details