Loren Cook Company Fixed Pitch Vane Axial Fans AVA

Description
COOK adjustable pitch vane axial fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space-efficient inline package. The AVA is available in sizes 35 inch through 79 inch with flow rates of 400 CFM to 213,403 CFM and static pressures up to 13 inches. The AVA features cast aluminum airfoil blades that can be pitch adjusted to achieve a broad range of performance. The AVA adjustable pitch vane axial fan is available with a full range of accessories allowing it to be adapted to many different applications. High efficiency nine blade cast aluminum propeller assembly with airfoil blade design. Minimum 3/16” steel housing with continuously welded seams, and integral inlet and outlet flanges pre-punched for mounting. Copper lubrication lines are standard on belt drive units and also standard on direct drive units when applicable. The motor plate is attached to a heavy welded sub-base and features threaded studs for positive belt tensioning. Direct drive units feature a totally enclosed motor installed in a motor tunnel surrounded by welded straightening vanes.
Datasheet
Description
COOK adjustable pitch vane axial fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space-efficient inline package. The AVA is available in sizes 35 inch through 79 inch with flow rates of 400 CFM to 213,403 CFM and static pressures up to 13 inches. The AVA features cast aluminum airfoil blades that can be pitch adjusted to achieve a broad range of performance. The AVA adjustable pitch vane axial fan is available with a full range of accessories allowing it to be adapted to many different applications. High efficiency nine blade cast aluminum propeller assembly with airfoil blade design. Minimum 3/16” steel housing with continuously welded seams, and integral inlet and outlet flanges pre-punched for mounting. Copper lubrication lines are standard on belt drive units and also standard on direct drive units when applicable. The motor plate is attached to a heavy welded sub-base and features threaded studs for positive belt tensioning. Direct drive units feature a totally enclosed motor installed in a motor tunnel surrounded by welded straightening vanes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Pitch Vane Axial Fans - AVA - Loren Cook Company
Springfield, MO, USA
Fixed Pitch Vane Axial Fans
AVA
Fixed Pitch Vane Axial Fans AVA
COOK adjustable pitch vane axial fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space-efficient inline package. The AVA is available in sizes 35 inch through 79 inch with flow rates of 400 CFM to 213,403 CFM and static pressures up to 13 inches. The AVA features cast aluminum airfoil blades that can be pitch adjusted to achieve a broad range of performance. The AVA adjustable pitch vane axial fan is available with a full range of accessories allowing it to be adapted to many different applications. High efficiency nine blade cast aluminum propeller assembly with airfoil blade design. Minimum 3/16” steel housing with continuously welded seams, and integral inlet and outlet flanges pre-punched for mounting. Copper lubrication lines are standard on belt drive units and also standard on direct drive units when applicable. The motor plate is attached to a heavy welded sub-base and features threaded studs for positive belt tensioning. Direct drive units feature a totally enclosed motor installed in a motor tunnel surrounded by welded straightening vanes.

COOK adjustable pitch vane axial fans are available in direct and belt drive models offering high efficiencies and high static pressures in a space-efficient inline package.

The AVA is available in sizes 35 inch through 79 inch with flow rates of 400 CFM to 213,403 CFM and static pressures up to 13 inches. The AVA features cast aluminum airfoil blades that can be pitch adjusted to achieve a broad range of performance. The AVA adjustable pitch vane axial fan is available with a full range of accessories allowing it to be adapted to many different applications.

  • High efficiency nine blade cast aluminum propeller assembly with airfoil blade design.
  • Minimum 3/16” steel housing with continuously welded seams, and integral inlet and outlet flanges pre-punched for mounting.
  • Copper lubrication lines are standard on belt drive units and also standard on direct drive units when applicable.
  • The motor plate is attached to a heavy welded sub-base and features threaded studs for positive belt tensioning.
  • Direct drive units feature a totally enclosed motor installed in a motor tunnel surrounded by welded straightening vanes.
Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number AVA
Product Name Fixed Pitch Vane Axial Fans
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Fan / Blower Diameter 35.0 to 79.0 inch (889 to 2007 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Plug Fan - Series 12 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Explosion Proof Blower - EXV1000-7W 10HP - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
PTF-S SERIES - Inline Duct Fans - PTF-75S H 220-240V/50Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details