Loren Cook Company Propeller Wall Fans PW

Description
Propeller Wall Fans are offered with four styles of propellers, in two drive configurations and with a variety of available accessories to adapt the fans to many different installations. All units are produced in an ISO 9001 certified facility and are listed by Underwriters Laboratory (UL 705) and UL Listed for Canada (cUL 705). X Series Aluminum Prop Designed for light commercial and industrial direct drive applications. Constructed of standard aluminum blades and mounted to a steel hub. Available in both exhaust and supply. X.Stream Series Steel Prop Designed using Computational Fluid Dynamics (CFD) and Finite Element Analysis (FEA) to provide optimum air flow, efficiency, quality and durability. Available in both low pressure (XLW/XLP) and medium pressure (XMW/XMP) models providing a wide performance range, high pressure capabilities, and low noise levels. Constructed of fabricated steel blades securely attached to a minimum 7 gauge steel hub. A Series Cast Aluminum Airfoil Prop Designed for heavy commercial or industrial applications where large volumes of air are required at low static pressures. Constructed of heavy gauge aluminum with six cast blades and a cast hub. Blade pitch is determined at the factory and the blades are locked into place with roll pins. Available in both exhaust and supply E Series Extruded Aluminum Airfoil Prop Designed for use where higher static pressures are required. Constructed with six extruded aluminum airfoil blades and mounted in a cast aluminum hub. Blade pitch is determined at the factory and the blades are locked into place with roll pins. E series blade has a non-overloading characteristic such as is found in a centrifugal type wheel. Statically and dynamically balanced for vibration free operation. Available in both exhaust and supply.
Datasheet
Description
Propeller Wall Fans are offered with four styles of propellers, in two drive configurations and with a variety of available accessories to adapt the fans to many different installations. All units are produced in an ISO 9001 certified facility and are listed by Underwriters Laboratory (UL 705) and UL Listed for Canada (cUL 705). X Series Aluminum Prop Designed for light commercial and industrial direct drive applications. Constructed of standard aluminum blades and mounted to a steel hub. Available in both exhaust and supply. X.Stream Series Steel Prop Designed using Computational Fluid Dynamics (CFD) and Finite Element Analysis (FEA) to provide optimum air flow, efficiency, quality and durability. Available in both low pressure (XLW/XLP) and medium pressure (XMW/XMP) models providing a wide performance range, high pressure capabilities, and low noise levels. Constructed of fabricated steel blades securely attached to a minimum 7 gauge steel hub. A Series Cast Aluminum Airfoil Prop Designed for heavy commercial or industrial applications where large volumes of air are required at low static pressures. Constructed of heavy gauge aluminum with six cast blades and a cast hub. Blade pitch is determined at the factory and the blades are locked into place with roll pins. Available in both exhaust and supply E Series Extruded Aluminum Airfoil Prop Designed for use where higher static pressures are required. Constructed with six extruded aluminum airfoil blades and mounted in a cast aluminum hub. Blade pitch is determined at the factory and the blades are locked into place with roll pins. E series blade has a non-overloading characteristic such as is found in a centrifugal type wheel. Statically and dynamically balanced for vibration free operation. Available in both exhaust and supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Propeller Wall Fans - PW - Loren Cook Company
Springfield, MO, USA
Propeller Wall Fans
PW
Propeller Wall Fans PW
Propeller Wall Fans are offered with four styles of propellers, in two drive configurations and with a variety of available accessories to adapt the fans to many different installations. All units are produced in an ISO 9001 certified facility and are listed by Underwriters Laboratory (UL 705) and UL Listed for Canada (cUL 705). X Series Aluminum Prop Designed for light commercial and industrial direct drive applications. Constructed of standard aluminum blades and mounted to a steel hub. Available in both exhaust and supply. X.Stream Series Steel Prop Designed using Computational Fluid Dynamics (CFD) and Finite Element Analysis (FEA) to provide optimum air flow, efficiency, quality and durability. Available in both low pressure (XLW/XLP) and medium pressure (XMW/XMP) models providing a wide performance range, high pressure capabilities, and low noise levels. Constructed of fabricated steel blades securely attached to a minimum 7 gauge steel hub. A Series Cast Aluminum Airfoil Prop Designed for heavy commercial or industrial applications where large volumes of air are required at low static pressures. Constructed of heavy gauge aluminum with six cast blades and a cast hub. Blade pitch is determined at the factory and the blades are locked into place with roll pins. Available in both exhaust and supply E Series Extruded Aluminum Airfoil Prop Designed for use where higher static pressures are required. Constructed with six extruded aluminum airfoil blades and mounted in a cast aluminum hub. Blade pitch is determined at the factory and the blades are locked into place with roll pins. E series blade has a non-overloading characteristic such as is found in a centrifugal type wheel. Statically and dynamically balanced for vibration free operation. Available in both exhaust and supply.

Propeller Wall Fans are offered with four styles of propellers, in two drive configurations and with a variety of available accessories to adapt the fans to many different installations. All units are produced in an ISO 9001 certified facility and are listed by Underwriters Laboratory (UL 705) and UL Listed for Canada (cUL 705).

X Series Aluminum Prop

  • Designed for light commercial and industrial direct drive applications.
  • Constructed of standard aluminum blades and mounted to a steel hub.
  • Available in both exhaust and supply.

X.Stream Series Steel Prop

  • Designed using Computational Fluid Dynamics (CFD) and Finite Element Analysis (FEA) to provide optimum air flow, efficiency, quality and durability.
  • Available in both low pressure (XLW/XLP) and medium pressure (XMW/XMP) models providing a wide performance range, high pressure capabilities, and low noise levels.
  • Constructed of fabricated steel blades securely attached to a minimum 7 gauge steel hub.

A Series Cast Aluminum Airfoil Prop

  • Designed for heavy commercial or industrial applications where large volumes of air are required at low static pressures.
  • Constructed of heavy gauge aluminum with six cast blades and a cast hub.
  • Blade pitch is determined at the factory and the blades are locked into place with roll pins.
  • Available in both exhaust and supply

E Series Extruded Aluminum Airfoil Prop

  • Designed for use where higher static pressures are required.
  • Constructed with six extruded aluminum airfoil blades and mounted in a cast aluminum hub.
  • Blade pitch is determined at the factory and the blades are locked into place with roll pins.
  • E series blade has a non-overloading characteristic such as is found in a centrifugal type wheel.
  • Statically and dynamically balanced for vibration free operation.
    Available in both exhaust and supply.
Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number PW
Product Name Propeller Wall Fans
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Unlock Full Specs
to access all available technical data

Similar Products

Fan Wheels and Fan Inlet Cones -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Fan / Blower Diameter 10.0 to 73.0 inch (254 to 1854 mm)
View Details
Backward Curved Centrifugal, Configurations - Series 03 Configurations - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 36.0 inch (305 to 914 mm)
Features Dampers
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
View Details
Explosion Proof Blower - EXV500-7W 5HP - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Biogas Blower - Delta Blower GM4S ... GM240L - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details