Loren Cook Company Direct Drive Propeller Roof Fans Rebel

Description
The REBEL direct drive propeller roof fans are available in 4 fan sizes with propeller diameters ranging from 12 inches to 24 inches. The REBEL provides maximum performance, durability, economy, and flexibility in a wide range of supply (REBS) and exhaust (REBE) air moving applications. The REBS capacity ranges from 400 CFM up to 5600 CFM, with static pressures from 0 to 5/8 inches wg. The REBE capacity ranges from 150 CFM up to 5800 CFM, with static pressures from 0 to 1 inch wg. Can be reconfigured in the field from supply to exhaust and vice versa. One piece stamped aluminum propeller with press fit plated steel hub (size 12); stamped aluminum propeller blades riveted to a plated steel hub (sizes 16-24) . Hub securely fastened to the motor shaft utilizing setscrews. Motors are reversible, 2 speed.
Description
The REBEL direct drive propeller roof fans are available in 4 fan sizes with propeller diameters ranging from 12 inches to 24 inches. The REBEL provides maximum performance, durability, economy, and flexibility in a wide range of supply (REBS) and exhaust (REBE) air moving applications. The REBS capacity ranges from 400 CFM up to 5600 CFM, with static pressures from 0 to 5/8 inches wg. The REBE capacity ranges from 150 CFM up to 5800 CFM, with static pressures from 0 to 1 inch wg. Can be reconfigured in the field from supply to exhaust and vice versa. One piece stamped aluminum propeller with press fit plated steel hub (size 12); stamped aluminum propeller blades riveted to a plated steel hub (sizes 16-24) . Hub securely fastened to the motor shaft utilizing setscrews. Motors are reversible, 2 speed.
Datasheet
Datasheet Summary
Powered by GS/AI

The Rebel direct drive propeller roof fans from Loren Cook Company are designed for versatility in air moving applications, offering configurations for both supply and exhaust. Available in four sizes with propeller diameters ranging from 12 inches to 24 inches, the fans provide airflow capacities from 400 CFM to 5,600 CFM for supply applications and from 150 CFM to 5,800 CFM for exhaust applications. Static pressure capabilities range from 0 to 5/8 inches wg for supply and 0 to 1 inch wg for exhaust. The fans feature a one-piece stamped aluminum propeller with a press-fit plated steel hub for the 12-inch size, while the larger sizes (16-24 inches) have stamped aluminum blades riveted to a plated steel hub. The hub is securely fastened to the motor shaft with setscrews, ensuring reliability. Additionally, the motors are reversible and offer two-speed operation, enhancing flexibility for various installation needs.

Datasheet Summary
Powered by GS/AI

The Rebel direct drive propeller roof fans from Loren Cook Company are designed for versatility in air moving applications, offering configurations for both supply and exhaust. Available in four sizes with propeller diameters ranging from 12 inches to 24 inches, the fans provide airflow capacities from 400 CFM to 5,600 CFM for supply applications and from 150 CFM to 5,800 CFM for exhaust applications. Static pressure capabilities range from 0 to 5/8 inches wg for supply and 0 to 1 inch wg for exhaust. The fans feature a one-piece stamped aluminum propeller with a press-fit plated steel hub for the 12-inch size, while the larger sizes (16-24 inches) have stamped aluminum blades riveted to a plated steel hub. The hub is securely fastened to the motor shaft with setscrews, ensuring reliability. Additionally, the motors are reversible and offer two-speed operation, enhancing flexibility for various installation needs.

Suppliers

Company
Product
Description
Supplier Links
Direct Drive Propeller Roof Fans - Rebel - Loren Cook Company
Springfield, MO, USA
Direct Drive Propeller Roof Fans
Rebel
Direct Drive Propeller Roof Fans Rebel
The REBEL direct drive propeller roof fans are available in 4 fan sizes with propeller diameters ranging from 12 inches to 24 inches. The REBEL provides maximum performance, durability, economy, and flexibility in a wide range of supply (REBS) and exhaust (REBE) air moving applications. The REBS capacity ranges from 400 CFM up to 5600 CFM, with static pressures from 0 to 5/8 inches wg. The REBE capacity ranges from 150 CFM up to 5800 CFM, with static pressures from 0 to 1 inch wg. Can be reconfigured in the field from supply to exhaust and vice versa. One piece stamped aluminum propeller with press fit plated steel hub (size 12); stamped aluminum propeller blades riveted to a plated steel hub (sizes 16-24) . Hub securely fastened to the motor shaft utilizing setscrews. Motors are reversible, 2 speed.

The REBEL direct drive propeller roof fans are available in 4 fan sizes with propeller diameters ranging from 12 inches to 24 inches. The REBEL provides maximum performance, durability, economy, and flexibility in a wide range of supply (REBS) and exhaust (REBE) air moving applications. The REBS capacity ranges from 400 CFM up to 5600 CFM, with static pressures from 0 to 5/8 inches wg. The REBE capacity ranges from 150 CFM up to 5800 CFM, with static pressures from 0 to 1 inch wg.

  • Can be reconfigured in the field from supply to exhaust and vice versa.
  • One piece stamped aluminum propeller with press fit plated steel hub (size 12); stamped aluminum propeller blades riveted to a plated steel hub (sizes 16-24) .
  • Hub securely fastened to the motor shaft utilizing setscrews.
  • Motors are reversible, 2 speed.
Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number Rebel
Product Name Direct Drive Propeller Roof Fans
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Air Flow Rate 200 to 5800 SCFM (340 to 9858 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - VFT65-2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; HVAC
Product Form Packaged
Environment Clean
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Centrifugal Fans - 7878967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (6.97 m³/hr)
View Details
Positive Displacement Blower - DELTA BLOWER Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details