Loren Cook Company Steel and Aluminum Vent Sets CP

Description
CP centrifugal utility vent sets offer durability and reliability in a self-contained package. About Centrifugal Fans: A centrifugal wheel brings air in parallel to the axis of rotation and discharges air perpendicular to the axis of rotation. As a general rule, it is preferred for higher pressure exhaust and ducted systems CP’s are ideal for low to medium volume and pressure applications. They are available in a number of wheel options for maximum performance flexibility. Produced in an ISO 9001 Certified facility. Listed by Underwriters Laboratory (UL 705) and UL Listed for Canada (cUL 705). Rotatable housing is standard on all models. Discharge flanges are standard on all belt drive models, except in downblast or bottom angular down discharge positions
Datasheet
Description
CP centrifugal utility vent sets offer durability and reliability in a self-contained package. About Centrifugal Fans: A centrifugal wheel brings air in parallel to the axis of rotation and discharges air perpendicular to the axis of rotation. As a general rule, it is preferred for higher pressure exhaust and ducted systems CP’s are ideal for low to medium volume and pressure applications. They are available in a number of wheel options for maximum performance flexibility. Produced in an ISO 9001 Certified facility. Listed by Underwriters Laboratory (UL 705) and UL Listed for Canada (cUL 705). Rotatable housing is standard on all models. Discharge flanges are standard on all belt drive models, except in downblast or bottom angular down discharge positions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Steel and Aluminum Vent Sets - CP - Loren Cook Company
Springfield, MO, USA
Steel and Aluminum Vent Sets
CP
Steel and Aluminum Vent Sets CP
CP centrifugal utility vent sets offer durability and reliability in a self-contained package. About Centrifugal Fans: A centrifugal wheel brings air in parallel to the axis of rotation and discharges air perpendicular to the axis of rotation. As a general rule, it is preferred for higher pressure exhaust and ducted systems CP’s are ideal for low to medium volume and pressure applications. They are available in a number of wheel options for maximum performance flexibility. Produced in an ISO 9001 Certified facility. Listed by Underwriters Laboratory (UL 705) and UL Listed for Canada (cUL 705). Rotatable housing is standard on all models. Discharge flanges are standard on all belt drive models, except in downblast or bottom angular down discharge positions

CP centrifugal utility vent sets offer durability and reliability in a self-contained package.

About Centrifugal Fans: A centrifugal wheel brings air in parallel to the axis of rotation and discharges air perpendicular to the axis of rotation. As a general rule, it is preferred for higher pressure exhaust and ducted systems

CP’s are ideal for low to medium volume and pressure applications. They are available in a number of wheel options for maximum performance flexibility.

  • Produced in an ISO 9001 Certified facility.
  • Listed by Underwriters Laboratory (UL 705) and UL Listed for Canada (cUL 705).
  • Rotatable housing is standard on all models. Discharge flanges are standard on all belt drive models, except in downblast or bottom angular down discharge positions
Supplier's Site Datasheet

Technical Specifications

  Loren Cook Company
Product Category Fans and Blowers (industrial)
Product Number CP
Product Name Steel and Aluminum Vent Sets
Applications / Use Ventilation
Product Form Packaged
Environment Clean
Air Flow Rate 70 to 49150 SCFM (119 to 83542 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Propeller Fan, Model N -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Ventilation
Product Form Packaged
Environment Clean; Dirty; Dust
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details
Backward Curved Fan - N43-45020 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans / Fans for Wind and Solar Power / Backward Curved Fans
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details